EN
  • EN
  • DE

P5V0S1UL

Part No P5V0S1UL
Manufacturer Protek Devices
Description MINIATURE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1234562-P5V0S1UL
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Medical, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian P5V0S1UL CAD Model

Description

The P5V0S1UL is a transient voltage suppressor (TVS) diode manufactured by Protek Devices, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is specifically engineered to provide robust protection while maintaining signal integrity in high-speed data lines.

Applications

  • USB interfaces
  • HDMI ports
  • Ethernet ports
  • Mobile phones
  • Portable devices

Features

  • Low Clamping Voltage: Provides precise voltage clamping to protect sensitive components.
  • High ESD Protection: Withstands high ESD strikes without degradation.
  • Fast Response Time: Quickly clamps transient voltage events to prevent damage.
  • Small Package Size: Compact form factor for space-constrained applications.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.

Benefits

  • Enhanced Equipment Reliability: Protects equipment from damage caused by ESD and voltage surges.
  • Reduced Downtime: Minimizes service interruptions due to transient voltage events.
  • Improved System Performance: Maintains signal integrity in high-speed data transmission.
  • Cost-Effective Protection: Provides a reliable and affordable ESD protection solution.
  • Compliance with Industry Standards: Meets industry standards for ESD protection.

Additional Details

The P5V0S1UL TVS diode is designed to operate in a low-capacitance configuration, making it suitable for protecting high-speed data lines without introducing significant signal attenuation or distortion. When a transient voltage event occurs, the device rapidly clamps the voltage to a safe level, diverting the surge current away from the protected circuitry. The P5V0S1UL is available in a small surface-mount package, making it easy to integrate into modern electronic designs. This device is typically used in conjunction with other protection components, such as common mode chokes and filters, to provide comprehensive circuit protection.

This TVS diode is an essential component in ensuring the reliable operation of electronic devices in environments where ESD and voltage transients are common. By providing robust ESD protection, the P5V0S1UL helps to prevent costly equipment failures and service disruptions, enhancing the overall performance and longevity of protected systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess