EN
  • EN
  • DE

BQ20Z75DBT

Part No BQ20Z75DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC GAS GAUGE W/TRACK IMP 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tube
Product Status Discontinued
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number BQ20Z75
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571383-BQ20Z75DBT
Ultra Librarian 3D Model Ultra Librarian BQ20Z75DBT CAD Model

Description

The Texas Instruments BQ20Z75DBT is a highly sophisticated battery management device designed to cater to the demanding requirements of modern portable electronics. This advanced integrated circuit is part of Texas Instruments' extensive portfolio of battery management solutions and is specifically engineered to enhance the performance and longevity of multi-cell lithium-ion battery packs.

Key Features

  • Impedance Track™ Technology: The BQ20Z75DBT incorporates TI's patented Impedance Track algorithm which provides highly accurate state-of-charge (SOC) measurements, ensuring users have a precise understanding of the battery's charge status and remaining capacity.
  • Integrated Protection: To safeguard the battery from conditions that can lead to damage or unsafe operation, the BQ20Z75DBT includes a range of protection features. These include overvoltage, undervoltage, overcurrent, and short-circuit protection, contributing to a safer and more reliable battery system.
  • Data Flash Storage: With integrated data flash storage, the device allows for the configuration of important battery parameters and calibration data, ensuring consistent and accurate performance across the battery's lifespan.
  • SMBus Interface: The BQ20Z75DBT supports the System Management Bus (SMBus) communication protocol, enabling seamless integration with host devices for data reporting and control.
  • LED Driver Support: An additional feature of this device is its support for driving external LEDs, providing a direct visual indication of the battery status without the need for additional components.

Applications

The BQ20Z75DBT is ideally suited for a wide range of applications that require reliable battery management. These include but are not limited to:

  • Notebook Computers
  • Portable Power Tools
  • Medical Devices
  • Uninterruptible Power Supplies (UPS)
  • Energy Storage Systems

Technical Specifications

The BQ20Z75DBT operates over a wide temperature range and is available in a compact 30-pin TSSOP package, making it an ideal choice for space-constrained applications. Its advanced features and robust design ensure that it is a go-to solution for designers looking to optimize battery performance and safety.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3860 $56.3160
13+ $7.7014 $100.1182
21+ $7.4607 $156.6747
28+ $7.2200 $202.1600
36+ $6.9794 $251.2584
48+ $6.2574 $300.3552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess