EN
  • EN
  • DE

PD10850Q-LF

Part No PD10850Q-LF
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 271216-PD10850Q-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD10850Q-LF CAD Model

Description

The PD10850Q-LF is a transient voltage suppressor (TVS) diode array from Protek Devices designed to protect sensitive electronic circuits from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The 'Q' likely indicates a specific package type or qualification level, and the '-LF' denotes that the component is lead-free and compliant with RoHS standards. This makes it suitable for a wide range of modern electronic applications where environmental compliance is essential.

Applications

  • Data Lines and Interfaces: Protection of USB, HDMI, Ethernet, and other data communication ports.
  • Portable Electronics: Used in smartphones, tablets, and laptops to protect against ESD damage.
  • Industrial Equipment: Safeguards sensitive control circuitry in industrial automation and control systems.
  • Automotive Electronics: Protects automotive ECUs and other electronic components from voltage transients.
  • Medical Devices: Ensures the reliable operation of medical equipment by providing robust surge protection.

Features

  • Low Clamping Voltage: Minimizes voltage stress on protected components during transient events.
  • Fast Response Time: Quickly responds to transient voltages, providing immediate protection.
  • Low Capacitance: Preserves signal integrity in high-speed data transmission applications.
  • Surface Mount Package: Enables efficient PCB assembly and compact design.
  • Lead-Free (RoHS Compliant): Meets environmental standards for lead-free manufacturing.
  • High Surge Capability: Provides robust protection against significant transient events.

Benefits

  • Enhanced System Reliability: Prevents damage to sensitive components from ESD and surge events.
  • Reduced Downtime: Minimizes equipment failures caused by transient voltages, reducing maintenance costs.
  • Extended Product Lifespan: Protects electronic devices from damage, increasing their operational life.
  • Compliance with Environmental Standards: Meets RoHS requirements for lead-free manufacturing.
  • Simplified Circuit Design: Provides an easy-to-implement solution for transient voltage protection.

Additional Details

The PD10850Q-LF typically integrates multiple TVS diodes within a single package to protect multiple I/O lines. The exact clamping voltage, surge current capability, and other electrical parameters are specified in the product datasheet. Proper PCB layout, as recommended in the datasheet, is crucial for achieving optimal performance. It is designed for placement as close as possible to the connector or I/O port being protected. The 'Q' suffix may refer to specific qualification testing or an automotive-grade qualification like AEC-Q101, making it suitable for automotive applications. When selecting this component, consider the reverse standoff voltage, breakdown voltage, and clamping voltage at the expected surge current level to ensure adequate protection for the intended application.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess