Introducing the BZX884-B13 Voltage Regulator Diode from NXP
The BZX884-B13 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This precision device is engineered to deliver stable and reliable voltage regulation, making it an ideal choice for a wide range of electronic applications.
Key Features
- Voltage Regulation: The BZX884-B13 offers a nominal zener voltage of 13V, providing precise voltage regulation for your circuits.
- Tolerance: With a tight tolerance of ±2%, this zener diode ensures consistent performance and dependable output.
- Power Dissipation: It features a total power dissipation of 400 mW, making it suitable for handling moderate power requirements in electronic circuits.
- Package: The device comes in a small SOD-882 leadless surface-mounted package, allowing for high-density mounting and saving valuable board space.
- Operating Temperature Range: The BZX884-B13 can operate over a wide temperature range from -55°C to +150°C, ensuring stability across various environmental conditions.
Applications
The BZX884-B13 is versatile and can be used in a multitude of applications, including:
- Power supply regulation
- Overvoltage protection
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX884-B13 is produced with the highest standards, ensuring that each diode meets NXP's rigorous quality control measures. The device's reliability is further enhanced by its robust construction, which is designed to withstand harsh conditions and provide long service life.
Conclusion
Whether you are designing power management systems, looking to protect sensitive electronics, or require precise voltage regulation, the BZX884-B13 from NXP Semiconductors is an excellent choice. Its combination of performance, efficiency, and reliability makes it a valuable component in any electronic designer's toolkit.
For detailed specifications and application notes, please refer to the official NXP datasheets and technical documentation for the BZX884-B13 voltage regulator diode.