EN
  • EN
  • DE

PLC03-3.3

Part No PLC03-3.3
Manufacturer Protek Devices
Catalog TVS - Diodes
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1238661-PLC03-3.3
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLC03-3.3 CAD Model

Description

The PLC03-3.3 is a Transient Voltage Suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device is commonly used in data lines, I/O ports, and other sensitive interfaces to prevent damage from transient voltage events.

Applications:

  • Data Lines Protection: Protects data lines such as USB, Ethernet, and HDMI from ESD and surge events.
  • I/O Ports Protection: Guards I/O ports from transient voltage surges.
  • Microcontroller Protection: Prevents damage to microcontrollers from ESD strikes.
  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer devices to enhance reliability.
  • Industrial Equipment: Protects industrial control systems and instrumentation from voltage surges.

Features:

  • Low Clamping Voltage: Minimizes the voltage across the protected components during a transient event.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuits.
  • Low Capacitance: Ensures minimal signal degradation in high-speed data lines.
  • Small Package: Compact package size for space-constrained applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Enhanced Reliability: Protects sensitive components from ESD and surge damage, increasing product lifespan.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in high-speed data lines.
  • Compact Design: Small package size allows for easy integration into various applications.
  • Cost-Effective Protection: Provides a cost-effective solution for transient voltage protection.
  • Simplified Design: Easy to use with minimal external components required.

Technical Specifications:

The PLC03-3.3 features a standoff voltage of 3.3V and a low clamping voltage during transient events. It can withstand high surge currents and provides fast response times. The device typically has a very low capacitance, making it suitable for high-speed data lines. Available in small surface mount packages like SOT-23 or similar.

In conclusion, the Protek Devices PLC03-3.3 TVS diode array is a reliable and effective solution for protecting sensitive electronic components from ESD and surge events, ensuring enhanced reliability and improved system performance.

You May Also Be Interested in

Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess