EN
  • EN
  • DE

PMMAD1108

Part No PMMAD1108
Manufacturer Protek Devices
Description STEERING DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1239074-PMMAD1108
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMMAD1108 CAD Model

Description

The PMMAD1108 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It's designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device integrates multiple TVS diodes in a single package, offering a compact and efficient solution for circuit protection.

Applications

  • USB Ports: Protection against ESD and surge events on USB data lines.
  • Ethernet Ports: Protection for Ethernet interfaces from voltage transients.
  • HDMI Ports: Safeguards HDMI interfaces against ESD and surge.
  • Data Lines: General-purpose protection for data lines in various electronic devices.
  • Microcontroller I/O Ports: Protection for sensitive microcontroller inputs and outputs.

Features

  • Low Clamping Voltage: Minimizes the voltage seen by protected components during transient events.
  • Low Capacitance: Ensures signal integrity in high-speed data applications.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive circuitry.
  • Small Package Size: Saves valuable board space.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced System Reliability: Protects against ESD, EFT, and surge events.
  • Improved Signal Integrity: Low capacitance minimizes signal distortion.
  • Simplified PCB Layout: Integrated design reduces the number of external components.
  • Reduced Downtime: Prevents equipment damage from voltage transients.
  • Cost-Effective Solution: Provides a reliable and affordable protection solution.

Additional Details

The PMMAD1108 typically has a standoff voltage (Vrwm) rating that corresponds to the normal operating voltage of the protected circuit. Its clamping voltage (Vc) indicates the maximum voltage that the device will allow to pass through during a transient event. The device's capacitance is a key parameter for high-speed data applications, where low capacitance is crucial to maintain signal integrity. The PMMAD1108 is available in surface-mount packages for automated assembly. Refer to the datasheet for specific electrical characteristics, package dimensions, and application guidelines.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1920 $119.2000
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0799 $291.5730
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,830 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess