EN
  • EN
  • DE

PRSB6.8C

Part No PRSB6.8C
Manufacturer Protek Devices
Description STANDARD TVS COMPONENTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1239369-PRSB6.8C
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PRSB6.8C CAD Model

Description

The PRSB6.8C is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. TVS diodes are commonly used in a wide range of electronic devices to improve reliability and prevent damage from transient voltage events.

Applications

  • Data lines: Protecting data lines from ESD and surge events.
  • Power lines: Suppressing voltage transients on power lines.
  • I/O ports: Protecting I/O ports from ESD and surge events.
  • Microcontrollers: Protecting microcontrollers from voltage transients.
  • Automotive electronics: Protecting automotive electronic systems from ESD and surge events.

Features

  • Low clamping voltage: Provides a low clamping voltage to protect sensitive components.
  • Fast response time: Offers a fast response time to quickly suppress transient voltages.
  • Low capacitance: Features low capacitance for high-speed data lines.
  • Small size: Compact size for space-constrained applications.
  • RoHS compliant: Compliant with RoHS environmental regulations.

Benefits

  • Transient voltage protection: Protects electronic components from voltage transients.
  • Improved reliability: Improves the reliability of electronic devices by preventing damage from transient voltage events.
  • Easy to use: Simple to implement with minimal external components required.
  • Cost-effective: Provides a cost-effective solution for transient voltage protection.
  • Wide range of applications: Suitable for a variety of electronic applications.

Additional Details

The PRSB6.8C has a reverse standoff voltage of 6.8V. The clamping voltage is typically around 11.5V at a specified peak pulse current. The peak pulse power is typically around 400W. The capacitance is typically less than 50 pF. The device is available in a SOD-323 package. The operating temperature range is typically from -55°C to +150°C. The datasheet provides detailed information on the electrical characteristics, surge waveforms, and application circuits. The TVS diode is typically placed in parallel with the circuit to be protected. When a transient voltage occurs, the TVS diode will conduct and clamp the voltage to a safe level, protecting the downstream components.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4,855+ $0.0103 $50.0065
11,765+ $0.0085 $100.0025
18,295+ $0.0082 $150.0190
25,000+ $0.0080 $200.0000
32,470+ $0.0077 $250.0190
43,480+ $0.0069 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,840 pieces
MOQ: 4855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess