EN
  • EN
  • DE

PSD05

Part No PSD05
Manufacturer Protek Devices
Description DEVICE CHARACTERISTICS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1239966-PSD05
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Industrial
Ultra Librarian 3D Model Ultra Librarian PSD05 CAD Model

Description

The PSD05 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used in applications requiring robust protection against voltage surges.

Applications:

  • Data Lines Protection: Protecting data interfaces such as USB, HDMI, and Ethernet from ESD.
  • I/O Ports Protection: Safeguarding microcontroller I/O ports from voltage transients.
  • Keypads and Buttons Protection: Preventing damage to keypad and button interfaces from ESD events.
  • Consumer Electronics: Protecting sensitive circuits in smartphones, tablets, and other consumer devices.
  • Industrial Equipment: Safeguarding industrial control systems and equipment from voltage surges.

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events.
  • Fast Response Time: Rapidly clamps voltage surges to protect sensitive components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Compact Package: Small form factor for space-constrained applications.
  • ESD Protection: Provides robust protection against electrostatic discharge.
  • RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by preventing ESD-related failures.
  • Reduced Downtime: Minimizes equipment downtime due to transient voltage events.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting against ESD and other voltage surges.

Technical Specifications:

The PSD05 features a low clamping voltage (typically below 10V), a fast response time (typically less than 1 nanosecond), and a low capacitance (typically less than 1 pF). The specific configuration (number of diodes, voltage ratings) will vary depending on the exact part number within the PSD05 family. It is designed to meet industry standards for ESD protection, such as IEC 61000-4-2. It is available in various surface mount packages. The operating temperature range is typically -40°C to +85°C.

This TVS diode array is commonly used in applications where protecting sensitive electronic components from ESD and other voltage transients is critical. The PSD05 offers a reliable and cost-effective solution for ensuring the robustness and longevity of electronic devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess