EN
  • EN
  • DE

PSOT03C-LF-T7

Part No PSOT03C-LF-T7
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description STANDARD CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Clamping Voltage 10.9V
Leakage Current (Max) 0.125 uA
Mounting Surface Mount
Packaging Tape and Reel
Pin Count 3
Polarity Bi-Directional
Number of Elements 1
Peak Pulse Power Dissipation 300 W
Reverse Breakdown Voltage 4 V
Peak Pulse Current 43 A
Reverse Stand-off Voltage 3 V
Test Current (It) 1 mA
Rad Hardened No
Mounting Style SMD/SMT
Operating Temperature Max Deg. C 150C
Operating Temperature Min Deg. C -55C
Package SOT-23
Product Length (mm) 3.04(mm)
Product Depth (mm) 1.4(mm)
Product Height (mm) 1.11(mm)
Capacitance Value 300pF
Suppressor Type TVS
Configuration Single
Direction Type Bi-Directional
Clamping Voltage (Max) 10.9V
Working Voltage (Max) 3.3V
Leakage Current 125uA
Working Voltage 3.3V
Win Source Part Number 095541-PSOT03C-LF-T7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSOT03C-LF-T7 CAD Model

Description

The 095541-PSOT03C-LF-T7 from Protek Devices is a surface mount TVS diode that is designed to protect sensitive electronics from voltage transients induced by lightning, ESD, and other voltage surges.

  • Clamping Voltage: 10.9V
  • Peak Pulse Power Dissipation: 300W
  • Diode Type: Bi-directional
  • Reverse Breakdown Voltage: 4V
  • Peak Pulse Current: 43A
  • Package: SOT-23
  • Pin Count: 3
  • Operating Temperature Range: -55C to 150C

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,071 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess