The PSOT05-LF-T7 is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is designed for high-speed data interfaces and offers low capacitance and low clamping voltage.
Applications
- USB Ports
- HDMI Ports
- Ethernet Ports
- Data Line Protection
- Microcontroller Protection
Features
- Low Capacitance
- Low Clamping Voltage
- Fast Response Time
- Surface Mount Package
- RoHS Compliant
Benefits
- Effective Transient Protection: Provides effective protection against ESD and other voltage transients, preventing damage to sensitive components.
- High Reliability: Designed for high reliability and long-term performance.
- Compact Design: Small surface mount package allows for compact designs.
- Easy to Implement: Easy to integrate into existing circuit designs.
Additional Details
Breakdown Voltage: Typically 6V
Clamping Voltage: Typically 7.5V
Capacitance: 0.8 pF
Package: SOT-23-6L
Operating Temperature Range: -55°C to +125°C