The PSOT24C-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. It is designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is particularly useful in applications where multiple lines need protection and board space is at a premium.
Applications
- Data line protection
- I/O port protection
- Microcontroller protection
- Keypad protection
- Set-top boxes
- Industrial equipment
Features
- Low clamping voltage
- Fast response time
- Low leakage current
- Small SOT-23-6L package
- RoHS compliant
Benefits
- Provides robust ESD and surge protection
- Minimizes the risk of damage to sensitive components
- Improves system reliability
- Reduces board space requirements
- Meets industry safety standards
The PSOT24C-LF-T7 is designed with a low clamping voltage to ensure that the voltage across the protected circuitry remains within safe operating limits during transient events. Its fast response time allows it to quickly clamp transient voltages, preventing damage to downstream components. The low leakage current minimizes power consumption during normal operation. The SOT-23-6L package offers a compact footprint for applications where board space is limited.
Technical Specifications:
- Package: SOT-23-6L
- Reverse Standoff Voltage: (Specific value will depend on the device version; consult datasheet)
- Clamping Voltage: (Specific value will depend on test conditions; consult datasheet)
- Peak Pulse Current: (Specific value will depend on test conditions; consult datasheet)
- Operating Temperature: -55°C to +125°C
The “LF” in the part number indicates that the component is lead-free, complying with RoHS standards. “T7” typically represents tape and reel packaging configuration.