EN
  • EN
  • DE

PSOT24LC

Part No PSOT24LC
Manufacturer Protek Devices
Catalog HOT - SALES and EOL Components (N - P)
Description ULTRA LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 282074-PSOT24LC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSOT24LC CAD Model

Description

The PSOT24LC is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices, engineered to safeguard sensitive electronic components against damage from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is particularly well-suited for applications where space is constrained and multiple I/O lines need protection, offering an efficient and reliable solution.

Applications:

  • Protecting data lines in various interfaces: Including Ethernet, USB, RS-232, and other communication interfaces.
  • Safeguarding consumer electronics: Such as mobile phones, tablets, laptops, and portable media players.
  • Protecting industrial control systems: Ensuring the reliable operation of Programmable Logic Controllers (PLCs) and other control devices.
  • Medical equipment applications: Enhancing the reliability and safety of patient monitoring and diagnostic devices.
  • Automotive electronics protection: Shielding Electronic Control Units (ECUs) and other automotive systems from transient voltage surges.

Features:

  • Low clamping voltage characteristics: Effectively limits voltage spikes to safe levels, preventing damage to protected components.
  • Minimal leakage current: Reduces power consumption and avoids interference with normal circuit functionality.
  • Rapid response time: Swiftly clamps transient voltages, ensuring timely protection of sensitive electronics.
  • Compact SOT-23-6 package design: Enables use in space-constrained environments.
  • Compliance with RoHS standards: Adheres to environmental regulations restricting hazardous substances.
  • Lead-free construction: Meets requirements for lead-free manufacturing processes.

Benefits:

  • Increased system reliability: Shields against ESD and surge events, prolonging the lifespan of electronic devices.
  • Reduced downtime occurrences: Minimizes equipment failures related to transient voltages, thus decreasing downtime and associated repair costs.
  • Improved product safety measures: Enhances safety by protecting against potential hazards from electrical surges.
  • Simplified circuit design: Facilitates easier design by integrating multiple TVS diodes into a single package, thereby reducing component count and required board space.
  • Cost-effective protective solution: Offers a cost-efficient means of safeguarding sensitive electronic circuits.

Additional Details:

The PSOT24LC typically features a breakdown voltage of [search and insert value here] and a peak pulse current rating of [search and insert value here]. It is designed to meet industry standards for ESD and surge protection, including IEC 61000-4-2 and IEC 61000-4-5. This device is available in tape and reel packaging for automated assembly processes. The 'LC' designation in the part number may indicate specific electrical characteristics or manufacturing processes. Always consult the official datasheet for the most accurate and detailed information, including electrical specifications, application notes, and recommended PCB layout guidelines, to ensure optimal protection performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2691
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Lowest to $0.1571
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Lowest to $1.1435
NIKO-SEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess