EN
  • EN
  • DE

PTVS18A-T7

Part No PTVS18A-T7
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086339-PTVS18A-T7
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTVS18A-T7 CAD Model

Description

The PTVS18A-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices, designed to protect sensitive electronic components from voltage transients. These transients can arise from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The '18A' signifies a standoff voltage of 18V, and 'T7' refers to the package type. It is a unidirectional TVS Diode.

Applications

  • Automotive electronics: Provides surge protection for automotive ECUs, sensors, and control systems.
  • Industrial automation: Protects PLCs, motor drives, and other industrial equipment from voltage transients.
  • Consumer electronics: Protects sensitive components in smartphones, tablets, and other portable devices.
  • Telecommunications equipment: Safeguards network interfaces, routers, and switches from voltage surges.
  • Power supplies: Offers overvoltage protection for power supply circuits and connected loads.

Features

  • Unidirectional protection: Designed to suppress positive voltage transients.
  • Low clamping voltage: Limits the maximum voltage seen by the protected circuit during a transient event.
  • Fast response time: Quickly responds to transient voltages, minimizing the risk of damage.
  • Surface mount package: Facilitates automated assembly using SMT processes.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Increased system reliability: Protects sensitive components from damage caused by voltage transients.
  • Reduced downtime: Prevents system failures due to ESD, EFT, and lightning surges.
  • Lower warranty costs: Reduces the likelihood of product returns due to transient-related failures.
  • Enhanced product safety: Contributes to safer products by mitigating the risks associated with voltage surges.
  • Compliance with industry standards: Meets or exceeds relevant industry standards for transient voltage protection.

Technical Specifications (Typical): Typical specifications include a standoff voltage of 18V, a clamping voltage, peak pulse current (specified with a waveform such as 8/20µs), and an operating temperature range. Refer to the Protek Devices datasheet for the PTVS18A-T7 for detailed specifications, including clamping voltage and peak pulse current values.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess