EN
  • EN
  • DE

W25X40BVSING

Part No W25X40BVSING
Manufacturer Winbond Electronics
Catalog OEM Parts (T - Z)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104388-W25X40BVSING
Categories OEM Parts(T-Z)
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W25X40BVSING CAD Model

Description

The Winbond W25X40BVSING is a 4M-bit Serial Flash memory device that provides a non-volatile storage solution for systems with limited space, pins and power. It is accessed through a Serial Peripheral Interface (SPI) bus, enabling simple interfacing with a wide range of microcontrollers.

Applications

  • BIOS Storage
  • Firmware Storage
  • Data Storage
  • Embedded Systems
  • Portable Electronics
  • Industrial Control Systems

Features

  • 4M-bit (512K-byte) capacity
  • SPI Interface: Supports SPI modes 0 and 3
  • Clock Frequency: Up to 80MHz
  • Page Program: 256 bytes per page
  • Sector Erase: 4KB sectors
  • Block Erase: 64KB blocks
  • Chip Erase
  • Software and Hardware Write Protection
  • Low Voltage Operation: 2.7V to 3.6V
  • Low Power Consumption: Active and Standby modes
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-8

Benefits

  • Relatively small capacity, suitable for storing smaller amounts of firmware or configuration data.
  • Easy integration with microcontrollers through the standard SPI interface.
  • Fast clock frequency supports quick data transfer.
  • Flexible erase options allow for efficient memory management.
  • Write protection safeguards critical data from accidental modification.
  • Low power consumption extends battery life in portable applications.

Additional Details

The W25X40BVSING leverages flash memory technology to deliver reliable non-volatile storage. It operates via a standard SPI interface, ensuring compatibility across different platforms and microcontrollers. With sector and block erase capabilities, the memory can be efficiently managed and updated. Write protection features safeguard against unintended data corruption. This Serial Flash memory is frequently used to store firmware, configuration settings, and other critical data in embedded systems and portable devices. The device is RoHS compliant and designed for a wide range of operating temperatures making it useful in many industrial applications. It features a small SOIC-8 package allowing for easy integration. This part is often used in lower end applications, and where space constraints are important.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess