EN
  • EN
  • DE

RSB6.8S-T7

Part No RSB6.8S-T7
Manufacturer Protek Devices
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 184026-RSB6.8S-T7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RSB6.8S-T7 CAD Model

Description

The RSB6.8S-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices, specifically designed to protect sensitive electronic components from the damaging effects of voltage transients. These transients can be caused by electrostatic discharge (ESD), electrical fast transients (EFT), or lightning surges. The 'T7' in the part number likely denotes its specific packaging configuration, such as tape and reel for automated assembly.

Applications:

  • Data Lines: Protection of I/O ports and data transmission lines in computers, peripherals, and communication equipment.
  • Portable Electronics: Safeguarding sensitive circuitry in smartphones, tablets, and other mobile devices.
  • Industrial Control Systems: Surge protection for control circuits, sensors, and interfaces in industrial automation.
  • Medical Devices: Protecting sensitive electronic components in medical equipment from voltage transients.
  • Automotive Applications: Providing surge protection for electronic control units (ECUs) and sensors in automotive systems.

Features:

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events, protecting downstream components.
  • Fast Response Time: Rapidly clamps transient voltages, preventing damage to sensitive circuits.
  • Small Surface Mount Package: Enables compact designs and easy integration into space-constrained applications.
  • High Surge Current Capability: Withstands high-energy surges without degradation, ensuring reliable protection.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced System Reliability: Protects against transient voltage damage, reducing downtime and maintenance costs.
  • Improved Product Safety: Prevents electrical hazards and equipment failures caused by surge events.
  • Extended Product Lifespan: Prolongs the operating life of electronic devices by mitigating the effects of voltage transients.
  • Reduced Warranty Claims: Minimizes field failures due to surge events, lowering warranty expenses.
  • Simplified Design: Easy integration into existing circuits with minimal impact on board layout.

The RSB6.8S-T7 typically has a standoff voltage of 6.8V, which is the maximum voltage the device can withstand without conducting. The clamping voltage, which is the voltage to which the device limits during a surge, is a critical parameter. The peak pulse current rating indicates the maximum surge current the device can handle. Capacitance can be another important factor, particularly in high-speed data applications.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess