EN
  • EN
  • DE

SM16LC36

Part No SM16LC36
Manufacturer Protek Devices
Description LOW CAPACITANCE TVS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Protek Devices
Win Source Part Number 1250810-SM16LC36
Manufacturer Homepage www.protekdevices.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM16LC36 CAD Model

Description

The SM16LC36 is a Transient Voltage Suppressor (TVS) diode array designed by Protek Devices for the protection of sensitive electronic equipment against electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device provides robust protection for data and signal lines in various applications, ensuring the reliability and longevity of electronic systems.

Applications

  • Ethernet Protection
  • RS-485 Interfaces
  • CAN Bus Interfaces
  • Consumer Electronics
  • Industrial Equipment

Features

  • Transient Voltage Suppressor (TVS) Diode Array
  • Protects Four I/O Lines
  • Low Clamping Voltage
  • Low Capacitance: Typically 3 pF
  • ESD Protection per IEC 61000-4-2, ±30kV Contact, ±30kV Air
  • EFT Protection per IEC 61000-4-4, 40A (5/50ns)
  • Surge Protection per IEC 61000-4-5, 5A (8/20μs)
  • RoHS Compliant

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damaging ESD, EFT, and surge events, increasing the overall reliability of electronic systems.
  • Reduced Downtime: By preventing component failures due to overvoltage events, the SM16LC36 helps minimize downtime and maintenance costs.
  • Improved System Performance: Ensures stable operation of electronic equipment by suppressing voltage spikes that can cause malfunctions or data corruption.
  • Cost-Effective Protection: Provides a simple and cost-effective solution for protecting against transient voltage threats.
  • Compliance with Safety Standards: RoHS compliant, ensuring compliance with environmental regulations.

Additional Details

The SM16LC36 is available in a small SOT-23-6 package. Its low capacitance makes it suitable for high-speed data lines, minimizing signal distortion. The device's robust ESD, EFT, and surge protection capabilities ensure that it can withstand harsh environmental conditions. The low clamping voltage minimizes the stress on protected circuits, providing effective overvoltage protection. This TVS diode array is commonly used in applications where reliable protection of data and signal lines is critical. Its compact size and ease of use make it suitable for a variety of applications, including Ethernet, RS-485, and CAN bus interfaces.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess