EN
  • EN
  • DE

AW-10FW-NSVC

Part No AW-10FW-NSVC
Manufacturer PUI Audio, Inc.
Catalog OEM Souring
Description Piezo Buzzers & Audio Indicators SIREN, 12VDC, WHITE 118 dBA, IP65
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467580-AW-10FW-NSVC
Manufacturer PUI Audio, Inc.
Package Bulk
Product Status Active
Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12V
Voltage Range 9 ~ 28V
Frequency 2.9kHz
Technology Piezo
Operating Mode Dual Tone
Sound Pressure Level (SPL) 118dB @ 12V, 10cm
Current - Supply 15mA
Port Location Top
Operating Temperature -25°C ~ 70°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 2.087" Dia (53.00mm)
Height - Seated (Max) 1.713\
Ultra Librarian 3D Model Ultra Librarian AW-10FW-NSVC CAD Model

Description

The AW-10FW-NSVC by PUI Audio is a high-intensity Piezo buzzer designed for audio signaling in various applications where public notification or alerting is essential. This component emits a siren at a sound level of 118 dBA, making it exceptionally loud and suitable for environments requiring high-volume alerts, such as industrial settings, alarm systems, and emergency evacuation plans. Operating at 12VDC and featuring a white enclosure, the buzzer is designed to be durable and effective in a wide range of operating conditions. It is rated IP65 for protection against dust ingress and water jets, ensuring performance in both indoor and outdoor applications. The AW-10FW-NSVC's piercing sound and reliability make it a crucial component in safety-critical applications, where clear and audible warnings are paramount for protecting life and property.

You May Also Be Interested in

Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess