EN
  • EN
  • DE

X-4033-TF-LW80-R

Part No X-4033-TF-LW80-R
Manufacturer PUI Audio, Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 6V 40MM FLANGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 6 V
Voltage Range 1.5 ~ 12V
Frequency 3.3kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 106dB @ 6V, 10cm
Current - Supply 9mA
Port Location Top
Temperature Range - Operating -30°C ~ 80°C
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 1.575" Dia (40.00mm)
Height - Seated (Max) 0.925\
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1546885-X-4033-TF-LW80-R
Ultra Librarian 3D Model Ultra Librarian X-4033-TF-LW80-R CAD Model

Description

N

You May Also Be Interested in

PUI Audio, Inc.
BUZZER MAGNETIC 3.6V 7.5X7.5 SMD
Lowest to $8.3571
CUI Inc.
BUZZER PIEZO 12V 13.7MM TH
Lowest to $3.6527
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
International Components Corp.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $0.7651
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
CUI Inc.
BUZZER MAGNETIC 3V 5X5MM SMD
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess