Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 859073-A7801
Ultra Librarian 3D Model Ultra Librarian A7801 CAD Model

Description

The A7801 is an obsolete pulse transformer from Pulse.

  • Category: Transformers - Pulse Transformers
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: OBSOLETE
  • REACH: Unaffected

You May Also Be Interested in

Pulse
MDL 1G DIP QUAD PORTS N/A / 350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Through Hole
Need more? Email Us
ECAD model for G4P109N-A LF
Pulse
Telecom Transformer 40 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | XFMR CHK QUAD 100BT SMT X PBC
Lowest to $15.3551
ECAD model for 100B-4005
Pulse
MDL, SIN, XFMR, 1:1, 4.3KV, SMT, / 135µH Pulse Transformer 1:1 Surface Mount
Lowest to $0.9483
ECAD model for HM2106NLT
Pulse
XFRMR AUI ETHERNET LAN 16SOIC
Need more? Email Us
ECAD model for 23Z91SMNL-T
Pulse
PULSE XFMR 2.5:1:1 1.49MH / 1.49mH Pulse Transformer 2.5:1:1 Surface Mount
Lowest to $2.7580
ECAD model for PA2009NLT
Pulse
MDL SMD 10/100 SINGLE PORT N/A / 350µH LAN 10/100 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
Lowest to $0.2380
ECAD model for TS8121A HF
Pulse
PULSE XFMR 1:1 1.2MH
Need more? Email Us
ECAD model for PE-65834
Pulse
Need more? Email Us
ECAD model for 23Z227SMD-T
Wurth Electronics Inc
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for 749020111

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention