Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Filter Type Signal Line
Number of Lines 2
Current Rating (Max) 450mA
Operating Temperature -40°C ~ 125°C
Ratings AEC-Q200
Mounting Type Surface Mount
Size / Dimension 0.256" L x 0.177" W (6.50mm x 4.50mm)
Height (Max) 0.108" (2.75mm)
Package / Case Horizontal, 4 PC Pad
Ultra Librarian 3D Model Ultra Librarian AE3006 CAD Model

Description

NULL

You May Also Be Interested in

Murata Power Solutions Inc.
CMC 1.2A 2LN TH
Need more? Email Us
ECAD model for 51505C
Wurth Electronics Inc
CMC 4.7MH 500MA 2LN 20K OHM SMD
Lowest to €0.3463
ECAD model for 744220
Pulse
CMC 9MH 100MA 2LN SMD
Lowest to €1.0267
ECAD model for B2013
Panasonic
Common Mode Chokes / Filters 0302 Common mode noose filter 90 ohm
Lowest to €0.0366
ECAD model for EXC14CS900H
Laird-Signal Integrity Products
CMC 8A 6LN 300 OHM SMD
Lowest to €3.8871
ECAD model for CM4732V301R-10
Wurth Electronics Inc
CMC 6.8MH 1.9A 2LN TH
Lowest to €63.4383
ECAD model for 7446322007
TDK Corporation
CMC 100MA 2LN 50 OHM SMD
Lowest to €1.0850
ECAD model for MCZ1210DH500L2TA0G
Abracon LLC
CMC 500MA 2LN 90 OHM SMD
Need more? Email Us
ECAD model for ACM-0603-900-T
Eaton Bussmann
CMC 62UH 1.9A 2LN SMD
Lowest to €3.6461
ECAD model for CMS1-9-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention