EN
  • EN
  • DE

BV030-7186.0

Part No BV030-7186.0
Manufacturer Pulse
Catalog Power Transformers
Description PWR XFMR LAMINATED 0.5VA TH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Laminated Core
Voltage - Primary 115V
Voltage - Secondary (Full Load) 12V
Current - Output (Max) 42mA
Primary Winding(s) Single
Secondary Winding(s) Single
Center Tap No
Power - Max 0.5VA
Mounting Type Through Hole
Termination Style PC Pin
Size / Dimension 32.50mm L x 27.50mm W
Height - Seated (Max) 15.00mm
Weight 0.133 lb (60.33 g);5;9;7;10;8;3;4;2;1;601651;196;3475;419;2170;118;101;2457;197;602201;283;5624;495;5843;164;3766;4718;1902;3013;5659;277;553;5594;4008;3473;595;2106;308;1295;132;17;1712;41;237;2747;95;2258;5578;732;2840;3388;818;0;6840;1916;14418;5798;3861;14419;14420;10907;5842;5843;10911;12176;4287;8830;4289;7478;14421;14422;14826;14424;939;14425;14823;14426;14427;672;14428;14429;14431;14432;14433;14466;14434;14435;14436;13381;14820;4655;14437;14438;14439;14440;14441;14442;14443;14444;14445;131215;38993;38994;38995;864;40296;40298;40299;40300;40301;30168;40302;40303;40305;40307;40308;8046;40310;40311;40312;40314;40316;40317;40318;40319;40320;40321;40322;40323;40324;40325;40326;40327;22119;32370;40329;40331;40333;40335;40336;40337;40338;32385;32386;32387;32388;32389;5862;36645;37405;84032;84033;84034;113629;84038;84039;84040;84035;84036;84037;113630;19088;13778;5908;13207;4441;1537;5153;14486;24382;14468;55769;57686;27214;114718;114719;14469;10923;30206;14470;14471;74939;15157;37731;114710;62815;113631;125331;125144;125333;125330;125332;113632;81699;81700;81701;22451;109046;114711;43366;10365;9859;81408;114712;114713;87757;86882;47049;96017;31691;31690;96018;96019;96020;114714;74095;14472;24383;24384;36646;24385;1079;14416;487;14473;3235;106147;14474;14475;14476;795;30207;57687;36647;5290;14485;24386;14477;123912;123898;27896;14478;14479;14480;14481;118070;14482;14483;123913;6489;13554;112061;43367;58658;64538;30208;57688;57689;122212;30209;10369;24387;38266;55770;55771;3166;37406;112984;10502;55772;30205;6181;57690;106879;103984;124092;124091;124093;124094;124095;124096;124098;124099;121790;61;3;792;2;243;804;250;4;1;17;6;0;2;1;1;363456;387501;401148;413939;174115;249171;87718;92529;155183;226124;69629;69652;425548;69653;69654;69655;804982;69656;69658;69659;69660;71347;71348;463587;77483;806242;77490;812429;78969;78972;488770;78973;79431;79434;84289;84308;84310;84311;84312;804984;804983;84313;84315;84321;85852;641361;759903;715829;716178;715830;140869;718927;140871;749747;141946;716481;141954;718928;141955;141958;141959;718929;715831;147953;147958;718930;147961;150722;718931;150739;715832;153583;806241;716480;153592;153593;157300;163008;191652;199507;199511;199512;213650;225290;718932;715833;245894;256165;806240;757404;289977;751103;751101;153319;751104;1;128655;132007;202627;174115;249171;249406;249410;249448;249471;267452;252155;818550;252171;253273;281265;270755;295157;284152;305478;297465;818551;74515;74634;74643;65977;818552;806243;80315;75516;76064;87718;87845;81889;82261;818553;82469;97403;103542;98668;818549;98674;108742;104845;104997;116509;143803;149434;155183;155239;155251;159247;155866;160079;165862;165878;167574;184598;188819;190510;194844;194857;197370;718938;215305;215332;218067;220528;226124;238738;243956;245120;257642;261830;274110;275665;493056;279431;287637;290278;794094;299931;806244;69629;77483;426272;77490;78969;718934;715834;718933;715835;84289;718935;84301;716179;84302;84303;84308;84315;84321;751115;718936;716482;140848;140886;803850;145836;147953;715836;147960;150722;718937;153583;153588;157306;805000;163008;163009;804988;804987;751137;182789;804991;804986;804997;189719;821876;807707;804996;804995;193667;195899;195996;805263;805002;821877;805262;804998;821886;821884;199513;805001;213817;217286;751142;221502;221509;221510;225319;225353;225354;803847;806246;237355;237356;240279;751126;804340;243362;243363;244467;821882;246573;804989;256265;256266;258858;804992;821878;260048;806606;261124;261125;804990;821889;262533;821888;804993;263524;263525;265771;804985;805003;821883;273336;803849;803848;821879;804994;821880;275164;2776
Ultra Librarian 3D Model Ultra Librarian BV030-7186.0 CAD Model

Description

NULL

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 750VA CHAS MT
Need more? Email Us
SolaHD
PWR XFMR LAMINATED 1500VA CHAS
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 1.2VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 25.0VA CHAS
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 10VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 20VA TH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess