EN
  • EN
  • DE

H1060NLT

Part No H1060NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR MODULE 4PORT 1:1 10/100 / Telecom Transformer 1:1 40 Terminal Gull Wing SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel package
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting SMD
Dimension 1.125" L x 0.480" W (28.58mm x 12.19mm)
Height - Seated (Maximum) 0.230" (5.84mm)
Weight 0.14 oz (3.99g)
Win Source Part Number 775488-H1060NLT
Popularity Medium
Supply and Demand Status Limited
Family Name H1060
Introduction Date August 04, 2006
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian H1060NLT CAD Model

Description

The H1060NLT is a surface mount, low profile, high isolation transformer manufactured by Pulse Electronics. It's primarily designed for use in isolated power supplies and signal isolation applications. This transformer is characterized by its compact size and ability to withstand high voltage isolation, making it suitable for various industrial and telecommunications applications where safety and reliability are critical.

Applications:

  • Isolated Power Supplies: Providing isolation in DC-DC converters.
  • Telecommunications Equipment: Signal and power isolation in telecom systems.
  • Industrial Control Systems: Isolating control signals in industrial automation.
  • Medical Equipment: Ensuring patient safety through isolation barriers.
  • Gate Drive Circuits: Driving MOSFETs and IGBTs in isolated configurations.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly.
  • Low Profile: Compact design for space-constrained applications.
  • High Isolation Voltage: Provides a high degree of electrical isolation.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Complies with environmental regulations.
  • Tape and Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Increased Safety: High isolation protects against voltage surges and electrical hazards.
  • Simplified Assembly: SMT design enables automated manufacturing.
  • Compact Design: Saves board space in densely populated circuits.
  • Reliable Performance: Designed for consistent and dependable operation.
  • Versatile Application: Suitable for a wide range of isolation applications.

Additional Details: The H1060NLT features a turns ratio optimized for specific voltage conversion requirements. Its construction is designed to minimize leakage inductance and maximize coupling between windings. The transformer's performance is typically specified over a wide frequency range. It's crucial to refer to the manufacturer's datasheet for detailed electrical characteristics, including inductance, leakage inductance, isolation voltage, and operating temperature range. Proper soldering techniques and handling are essential to ensure reliable performance. The core material is carefully selected to minimize losses and optimize efficiency. Testing and certification may be required depending on the specific application and regulatory requirements.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1899 $64.7091
20+ $5.8997 $117.9940
31+ $5.7149 $177.1619
42+ $5.5313 $232.3146
55+ $5.3465 $294.0575
73+ $4.7933 $349.9109
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess