EN
  • EN
  • DE

HX5020

Part No HX5020
Manufacturer Pulse
Catalog Pulse Transformers
Description MODULE DL GIGABIT ETHER LAN 48P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Transformer Type LAN 1000 Base-T
Mounting Type Surface Mount
Size / Dimension 1.100" L x 0.297" W (27.94mm x 7.54mm)
Height - Seated (Max) 0.341" (8.66mm)
Operating Temperature -40°C ~ 85°C
Qualification -;5;9;7;10;8;3;4;2;1;535;3475;785;419;664;5838;507;118;4161;2457;283;495;5843;164;1245;1902;238;1465;2659;811;470;3110;2884;3012;553;5594;817;257;486;595;308;4816;132;931;445;17;1712;237;1575;2258;5578;541;732;2840;818;0;3847;14388;14389;14390;14391;7499;12228;14392;8244;14365;3415;22863;14394;30234;105543;105544;104114;114765;131551;131552;131553;131557;131559;131560;131561;131562;131563;131564;131566;131567;131568;131569;131554;131555;131556;131558;131565;131155;131154;131156;128566;131570;131571;131572;131573;131574;131575;131576;131577;9646;131578;131853;97462;121009;63108;92900;92901;92902;47709;55379;12884;41437;61843;99393;99396;99401;99402;99390;99400;99391;99392;99399;99397;99395;99398;99394;33831;55347;24649;24650;30368;22450;20103;87801;118066;118067;107952;107730;107731;14396;720;117324;117325;117326;117327;117329;117328;117331;117330;14556;123096;123097;123094;123095;10365;126645;5866;30452;122126;122127;115152;95095;106153;106152;93977;117332;117333;117334;117335;106150;106148;106151;106149;93976;95096;95097;95098;61612;125959;109684;109683;14472;5325;14397;14398;14363;14404;18511;14399;14400;14401;14402;30235;123098;49011;49014;49010;58632;49013;94902;95155;95099;95156;95157;95100;95158;103040;55152;64154;55150;90672;90671;90673;90674;117566;6489;95175;5156;26324;59086;92164;18508;107607;14377;59087;90712;10162;14403;84681;110071;66528;93008;68413;124235;124236;118074;58611;58601;58635;93955;58612;33691;7360;125481;80272;104000;38566;8;62;61;3;2;243;250;1;17;6;0;2;7;1;66761;497638;1;311745;311750;311752;318456;337277;343070;350313;350483;353238;353475;359346;359514;361620;363483;479903;486744;486745;806947;806948;363484;363485;363486;725520;363487;363488;424914;806949;760608;451302;509223;363489;538916;363490;479902;839703;817848;759547;839704;478374;478373;484802;363491;839702;632534;363492;839705;363500;375826;389356;400469;401941;409926;409927;409928;409929;409930;409931;410043;410044;410045;410046;410047;419454;787724;238608;140769;182647;193164;237279;830088;273287;830187;63934;46017;53396;705393;58591;137765;128935;133785;180495;177911;207708;235369;253765;272304;268978;270141;271228;285457;298539;297151;67233;75530;75856;82483;99396;105406;104562;110345;109470;114078;117878;139508;139512;138554;138808;138876;144989;150418;153129;152694;156519;155821;160177;164243;164245;163930;164156;181638;185368;187148;189458;192689;192691;195564;197954;197889;198991;212813;212817;840395;212818;212819;215834;221072;840394;225051;236226;236231;235917;241150;241999;245351;246405;255545;258703;262236;263193;264117;264847;272755;275888;275804;277230;278935;285987;290711;293295;298990;68043;67830;77092;77835;78597;83508;83512;630455;85936;86166;89877;91209;91715;92024;94377;94379;99774;99778;100943;101506;101434;105623;105625;829369;106631;110463;111384;111856;114290;115294;117984;139939;703522;146171;147638;148424;150480;150455;153232;156715;157576;157566;157905;160232;160641;160633;164324;166851;181911;185398;186053;187241;187813;187814;189503;189954;192804;192808;195659;197982;199293;513832;840393;213005;214000;214337;217097;217754;218471;218976;219869;221142;222702;224118;225100;226585;226744;226836;236484;829370;240291;241170;497248;244295;255705;258230;262275;262687;264876;265659;272830;273362;276102;277323;278454;818117;279917;286088;710222;289861;290738;291828;292257;300107;302197;303493;304084;43169;120555;120561;41584;42954;45658;44158;44460;701035;44920;48561;48566;48567;48569;83561;805602;47839;50150;52941;51904;52054;830090;52798;55331;813337;55336;55337;53875;57562;57568;59340;58180;58702;61037;60214;60911;62809;61867;168336;123608;126819;464723;127884;130075;131803;133490;134676;136072;136626;20218
Ultra Librarian 3D Model Ultra Librarian HX5020 CAD Model

Description

NULL

You May Also Be Interested in

Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Need more? Email Us
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess