EN
  • EN
  • DE

HX6096NLST

Part No HX6096NLST
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMER  /  250µH LAN 10/100/1000 Base-T Pulse Transformer 1:1 Surface Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Mfr Pulse Electronics Network
Package Tape & Reel (TR)
Product Status Obsolete
Transformer Type LAN 10/100/1000 Base-T
Inductance 250µH
Mounting SMD (SMT)
Dimension 0.715" L x 0.480" W (18.16mm x 12.20mm)
Height - Seated (Max) 0.270" (6.85mm)
Temperature Range - Operating -40°C ~ 85°C
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 250
Win Source Part Number 1020918-HX6096NLST
Ultra Librarian 3D Model Ultra Librarian HX6096NLST CAD Model

Description

The HX6096NLST is a common mode choke from Pulse Electronics, designed to suppress common mode noise in various electronic circuits. It plays a crucial role in improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • Ethernet interfaces: Used in Ethernet ports to suppress common mode noise and improve signal quality.
  • USB interfaces: Helps to reduce EMI and ensure reliable data transmission.
  • Power supplies: Used to filter noise from power lines and improve power supply performance.
  • CAN bus systems: Improves signal integrity and reduces EMI in automotive and industrial applications.
  • Audio equipment: Reduces noise and distortion in audio signals.

Features

  • High common mode impedance: Provides effective suppression of common mode noise.
  • Low differential mode impedance: Minimizes signal attenuation.
  • Compact size: Allows for easy integration into various electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • RoHS compliant: Environmentally friendly and complies with RoHS regulations.

Benefits

  • Improved signal integrity: Reduces noise and distortion in signals.
  • Reduced EMI: Minimizes electromagnetic interference and improves system performance.
  • Enhanced system reliability: Protects sensitive electronic components from noise and interference.
  • Easy integration: Compact size and SMT package allow for easy integration.
  • Compliance with environmental regulations: RoHS compliant and environmentally friendly.

Additional Details

The HX6096NLST has a specified inductance value (check datasheet for exact value). It also has a rated current and voltage. The operating temperature range is typically -40°C to +85°C. It is essential to consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4686
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess