EN
  • EN
  • DE

JC0-1006NL

Part No JC0-1006NL
Manufacturer Pulse
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826447-JC0-1006NL
Ultra Librarian 3D Model Ultra Librarian JC0-1006NL CAD Model

Description

The JC0-1006NL is a common mode choke from Pulse Electronics, designed to suppress common mode noise in various electronic circuits. It is a compact and efficient solution for improving signal integrity and reducing electromagnetic interference (EMI).

Applications

  • USB Interfaces
  • Ethernet (LAN) Applications
  • CAN Bus Systems
  • Power Line Filtering
  • Signal Line Noise Suppression

Features

  • High Common Mode Impedance
  • Low Differential Mode Impedance
  • Compact Size
  • Wide Frequency Range
  • RoHS Compliant

Benefits

  • Effective Noise Suppression: High common mode impedance effectively attenuates common mode noise.
  • Minimal Signal Distortion: Low differential mode impedance ensures minimal signal attenuation.
  • Reduced EMI: Suppresses EMI emissions, improving system performance.
  • Space-Saving Design: Compact size allows for easy integration into densely populated PCBs.
  • Improved Signal Integrity: Reduces noise on signal lines, improving the accuracy and reliability of data transmission.

The JC0-1006NL common mode choke is a crucial component in electronic circuits where noise suppression is essential. Its high common mode impedance effectively attenuates noise that is common to both signal lines, while its low differential mode impedance ensures that the desired signal is not significantly affected. The compact size of the choke makes it suitable for a wide range of applications, including those where space is limited. The choke is designed to operate over a wide frequency range, making it effective at suppressing noise across different frequency bands.

Key Specifications:

  • Inductance: Check datasheet for specific values.
  • DC Resistance (DCR): Check datasheet for specific values.
  • Rated Current: Check datasheet for specific values.
  • Withstanding Voltage: Check datasheet for specific values.
  • Operating Temperature: Check datasheet for specific values.
  • Package Type: Surface Mount

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess