EN
  • EN
  • DE

NMOTMB

Part No NMOTMB
Manufacturer Pulse
Catalog RF Accessories
Description NMO STAINLESS TMB MOUNT, 17 CX,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Accessory Type Bracket
For Use With/Related Products NMO Mount
Ultra Librarian 3D Model Ultra Librarian NMOTMB CAD Model

Description

NULL

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SHIELD LOCK .2MM
Need more? Email Us
TYCLON
Impedance Matching Pad N 50 Ohm an Coaxial Distributor. Stripline type 2 distributor with N50Ω jack. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.3(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
Pulse
NMO MOUNT, 17 CX, NO CONN
Need more? Email Us
Honeywell
WIRELESS ACCESS WIRELESS ANT
Need more? Email Us
TYCLON
N 50 Ohm 4-Way Distributor an Coaxial Distributor. Stripline type 4 distributor with N50Ω jack. It features a impedance 50Ω, operates up to 40~900MHz, and an excellent V.S.W.R 1.5(Max.) at 40~900MHz. The contact is made of Silver Plating, while the body is Nickel Plating.
Need more? Email Us
LS
TE Connectivity
SUB 3/8 SPRING
Need more? Email Us
TE Connectivity
MOUNT,MGM,3/4,58A,RTNM
Lowest to $61.9673
TE Connectivity
BASE MAGN 50MM 13.1' CBL RP-SMA
Need more? Email Us
TE Connectivity
SURGE PROTECTOR BULKHEAD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess