EN
  • EN
  • DE

CY4672-40QFN-FK

Part No CY4672-40QFN-FK
Manufacturer Infineon Technologies
Catalog RF Accessories
Description KIT FOOT FOR 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Accessories
Mfr Infineon Technologies
Package Bulk
Product Status Obsolete
Accessory Type 4 Emulation Pods
For Use With/Related Products CY4672
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.2000
Win Source Part Number 1348025-CY4672-40QFN-FK
Ultra Librarian 3D Model Ultra Librarian CY4672-40QFN-FK CAD Model

Description

The Infineon Technologies CY4672-40QFN-FK is a bulk-packaged accessory type that includes 4 emulation pods. These pods are designed for use with the CY4672 RF and Wireless - RF Accessories category products.

  • Accessory Type: emulation pods
  • Quantity: 4
  • Manufacturer: Infineon Technologies
  • Status: obsolete
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8473.30.2000

You May Also Be Interested in

Pulse
ANT CABLE MNT NMO 17' RG58U
Need more? Email Us
Pulse
ANT CABLE NMO MT 17' UD SMA M
Need more? Email Us
Pulse
MAGNETIC MOUNT FOR LPMB4XXX ANTE
Need more? Email Us
Pulse
ANTENNA CABLE LM TLP MT
Need more? Email Us
Pulse
ANT CABLE NMOKHF W-SMA REV POLAR
Need more? Email Us
Pulse
ANT CABLE NMO MNT 17' RG58UD SMA
Need more? Email Us
Pulse
ANTENNA CABLE LM TLP MT
Need more? Email Us
Pulse
ANT CABLE MOUNT LM 17'DS FME
Need more? Email Us
Pulse
ANT CABLE NMOKHF THK MOUNT 1-2
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess