EN
  • EN
  • DE

P0175NL

Part No P0175NL
Manufacturer Pulse
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 2.6UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 2.6 µH
Inductance - Connected In Series 10.4 µH
Tolerance ±10%
Current Rating - Parallel 7.2 A
Current Rating - Series 3.78 A
DC Resistance (DCR) - Parallel 10.9mOhm Max
DC Resistance (DCR) - Series 43.6mOhm Max
Shielding Unshielded
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.215\;5;9;7;10;8;3;4;2;1;3475;419;118;4161;2457;197;283;495;2639;164;3013;553;595;105;308;1295;1575;2258;541;732;818;12183;1938;9050;5755;110181;110182;107414;88212;95814;36269;94534;79951;49790;41383;11392;8721;99360;99361;99362;23794;61936;102224;13785;6325;116713;104036;23976;99618;30662;61937;23795;13801;13802;31896;23975;49906;47936;49907;62281;24199;24200;8816;13808;13809;13810;8914;31364;31366;30988;30989;256;13811;118452;114249;26462;61938;26463;61939;26464;61940;62315;20876;39411;62331;28186;23473;120244;61394;35539;62332;62334;32704;62333;61;3;2;243;250;1;17;6;0;2;1;2;3;4;5;6;82.5 nH;91 nH;100 nH;118 nH;150 nH;160 nH;170 nH;218 nH;220 nH;250 nH;270 nH;294 nH;306 nH;313 nH;330 nH;380 nH;390 nH;392 nH;400 nH;402 nH;419 nH;420 nH;430 nH;440 nH;456 nH;460 nH;470 nH;490 nH;540 nH;560 nH;600 nH;630 nH;648 nH;0.65 µH;670 nH;680 nH;744 nH;0.75 µH;750 nH;760 nH;780 nH;800 nH;810 nH;820 nH;821 nH;850 nH;860 nH;870 nH;894 nH;0.9 µH;900 nH;910 nH;952 nH;970 nH;992 nH;1 µH;1.07 µH;1.1 µH;1.18 µH;1.2 µH;1.22 µH;1.23 µH;1.35 µH;1.357 µH;1.39 µH;1.4 µH;1.422 µH;1.478 µH;1.482 µH;1.5 µH;1.65 µH;1.69 µH;1.7 µH;1.76 µH;1.8 µH;1.85 µH;1.94 µH;1.95 µH;1.986 µH;2 µH;2.02 µH;2.027 µH;2.03 µH;2.07 µH;2.1 µH;2.18 µH;2.2 µH;2.208 µH;2.25 µH;2.3 µH;2.31 µH;2.35 µH;2.45 µH;2.6 µH;2.7 µH;2.8 µH;2.831 µH;2.89 µH;2.9 µH;3 µH;3.084 µH;3.1 µH;3.2 µH;3.3 µH;3.396 µH;3.4 µH;3.5 µH;3.54 µH;3.6 µH;3.61 µH;3.8 µH;3.9 µH;4.1 µH;4.26 µH;4.4 µH;4.41 µH;4.422 µH;4.48 µH;4.5 µH;4.7 µH;4.74 µH;4.8 µH;4.83 µH;4.841 µH;4.9 µH;5 µH;5.06 µH;5.15 µH;5.182 µH;5.274 µH;5.3 µH;5.4 µH;5.5 µH;5.6 µH;5.7 µH;5.9 µH;6.25 µH;6.41 µH;6.48 µH;6.588 µH;6.6 µH;6.73 µH;6.8 µH;7.344 µH;7.387 µH;7.4 µH;7.5 µH;7.65 µH;7.78 µH;7.81 µH;7.9 µH;7.94 µH;8 µH;8.048 µH;8.08 µH;8.1 µH;8.16 µH;8.2 µH;8.28 µH;8.41 µH;8.47 µH;8.566 µH;8.7 µH;8.71 µH;8.861 µH;8.9 µH;8.93 µH;9.59 µH;9.6 µH;9.61 µH;9.62 µH;9.63 µH;9.654 µH;9.68 µH;9.7 µH;9.79 µH;9.8 µH;9.83 µH;9.88 µH;9.882 µH;10 µH;10.3 µH;10.4 µH;10.47 µH;10.5 µH;10.53 µH;10.58 µH;11 µH;11.38 µH;11.5 µH;11.6 µH;12 µH;12.2 µH;14 µH;14.09 µH;14.16 µH;14.4 µH;14.5 µH;14.7 µH;14.76 µH;14.79 µH;14.9 µH;14.99 µH;15 µH;15.01 µH;15.03 µH;15.21 µH;15.23 µH;15.35 µH;15.48 µH;15.7 µH;16.09 µH;16.5 µH;17 µH;17.3 µH;18 µH;18.5 µH;18.7 µH;19.58 µH;19.6 µH;20 µH;20.15 µH;20.18 µH;20.22 µH;20.46 µH;20.62 µH;20.73 µH;21.73 µH;22 µH;22.09 µH;22.1 µH;22.36 µH;22.47 µH;22.65 µH;22.93 µH;23 µH;23.3 µH;23.5 µH;24.58 µH;24.79 µH;24.86 µH;25 µH;25.14 µH;25.33 µH;25.4 µH;25.6 µH;25.65 µH;25.92 µH;27 µH;27.4 µH;28.3 µH;31.77 µH;32 µH;32.33 µH;32.4 µH;32.49 µH;32.63 µH;32.67 µH;32.8 µH;32.86 µH;33 µH;33.01 µH;33.12 µH;33.21 µH;33.71 µH;33.74 µH;33.8 µH;33.92 µH;34 µH;34.41 µH;34.8 µH;34.84 µH;35 µH;40.5 µH;41 µH;47 µH;47.05 µH;47.4 µH;47.43 µH;47.47 µH;47.6 µH;47.61 µH;47.9 µH;48.62 µH;48.8 µH;49.1 µH;49.38 µH;49.64 µH;49.71 µH;50 µH;50.02 µH;50.11 µH;50.18 µH;50.5 µH;50.52 µH;50.63 µH;50.78 µH;51.18 µH;56 µH;56.6 µH;60 µH;63 µH;63.2 µH;66 µH;66.48 µH;67.08 µH;67.37 µH;67.42 µH;67.5 µH;67.6 µH;67.87 µH;67.91 µH;68 µH;68.21 µH;68.3 µH;68.4 µH;68.84 µH;68.85 µH;68.89 µH;68.91 µH;69.19 µH;69.67 µH;75 µH;78.4 µH;79.75 µH;80 µH;80.37 µH;80.9 µH;80.95 µH;81.61 µH;82 µH;82.81 µH;84 µH;86.89 µH;89.6 µH;91 µH;92 µH;98.3 µH;98.57 µH;99.01 µH;99.09 µH;99.14 µH;99.23 µH;99.31 µH;99.45 µH;100 µH;100.57 µH;101.31 µH;101.4 µH;101.6 µH;102.7 µH;103 µH;110 µH;120 µH;125 µH;131.8 µH;144.9 µH;147.39 µH;148.1 µH;148.23 µH;149.45 µH;149.78 µH;149.85 µH
Ultra Librarian 3D Model Ultra Librarian P0175NL CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 298.12UH SMD
Lowest to $1.3349
Eaton Bussmann
INDUCT ARRAY 2 COIL 49.64UH SMD
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 16.09UH SMD
Lowest to $4.0240
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.027UH SMD
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.4721
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.45UH SMD
Lowest to $1.1769
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $1.7094

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess