EN
  • EN
  • DE

P2027A-08SR

Part No P2027A-08SR
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 265658-P2027A-08SR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2027A-08SR CAD Model

Description

The P2027A-08SR is a surface mount power inductor manufactured by Pulse Electronics. It's specifically designed for power supply applications where efficient energy storage and filtering are crucial.

Applications:

  • DC-DC Converters: Step-up, step-down, and inverting converters.
  • Voltage Regulators: Linear and switching voltage regulators.
  • Power Amplifiers: Used in filtering and impedance matching networks.
  • LED Lighting: Power supplies for LED drivers.
  • Point-of-Load (POL) Converters: Supplying power to individual components or circuits on a PCB.

Features:

  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • High Saturation Current: Ensures stable operation even under high current conditions without core saturation.
  • Low DC Resistance (DCR): Minimizes power losses due to resistance, improving overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and noise.
  • Compact Size: Allows for integration into space-constrained applications.

Benefits:

  • Improved Efficiency: Low DCR minimizes power losses, resulting in higher overall efficiency of the power supply.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, preventing noise from affecting sensitive circuits.
  • Reliable Performance: High saturation current ensures stable operation even under high load conditions.
  • Space Saving: Compact size allows for integration into densely populated PCBs.
  • Cost-Effective: SMT construction reduces manufacturing costs and improves reliability.

The P2027A-08SR inductor is designed for optimal performance in a variety of power supply applications. Its low DC resistance and high saturation current make it an ideal choice for applications requiring high efficiency and stable operation. The shielded construction helps to minimize EMI, ensuring reliable performance in noisy environments. The inductor's compact size allows for easy integration into space-constrained designs. The P2027A-08SR is available in various inductance values and current ratings to meet a wide range of power supply requirements and is often chosen where size and efficiency are key design considerations. It also adheres to RoHS compliance.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,450 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess