EN
  • EN
  • DE

PA1513.261NLT

Part No PA1513.261NLT
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 267386-PA1513.261NLT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA1513.261NLT CAD Model

Description

The PA1513.261NLT is a surface mount high performance, cost effective GPS antenna from Pulse Electronics. Designed for optimal performance in GPS applications, this antenna offers excellent signal reception and reliable positioning data.

Applications:

  • GPS Navigation Systems: Used in car navigation, personal navigation devices (PNDs), and other GPS-enabled navigation systems.
  • Asset Tracking: Integrated into tracking devices for vehicles, containers, and other valuable assets.
  • Telematics Devices: Used in telematics systems for fleet management, usage-based insurance, and vehicle diagnostics.
  • Handheld GPS Devices: Incorporated into handheld GPS receivers for outdoor activities like hiking, geocaching, and surveying.
  • IoT Devices: Employed in various IoT applications requiring GPS positioning, such as smart agriculture, environmental monitoring, and smart city initiatives.

Features:

  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring efficient manufacturing.
  • High Gain: Provides strong signal reception, even in challenging environments.
  • Low Noise Figure: Minimizes noise interference, resulting in accurate positioning data.
  • Wide Bandwidth: Supports a wide range of GPS frequencies.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved GPS Performance: Enhances the accuracy and reliability of GPS positioning data.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Reliable Operation: Provides consistent performance in various environmental conditions.
  • Global Compatibility: Supports GPS frequencies used worldwide.

Additional Details:

The PA1513.261NLT operates within the GPS L1 frequency band. Its compact size and surface mount design make it suitable for high-volume production. It's designed to be reflow solderable, and is often matched with a impedance of 50 ohms. Consult the datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess