EN
  • EN
  • DE

PA2754NLT

Part No PA2754NLT
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 267424-PA2754NLT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PA2754NLT CAD Model

Description

The PA2754NLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for use in a wide range of power supply applications, offering high current handling and low DC resistance.

Applications

  • DC-DC Converters: Commonly used as an output inductor in buck, boost, and buck-boost converters.
  • Power Amplifiers: Employed in power amplifier circuits for filtering and impedance matching.
  • LED Lighting: Used in LED driver circuits for energy storage and current regulation.
  • Point-of-Load (POL) Regulators: Implemented in POL regulators to provide stable voltage to sensitive components.
  • Filtering Applications: Utilized for filtering noise and ripple in power supplies and other electronic circuits.

Features

  • High Current Handling: Capable of handling high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Surface Mount Design: Enables automated assembly and reduces board space.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Saturation Current: Provides stable inductance under high current conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, leading to higher overall efficiency in power supply circuits.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system performance.
  • Compact Design: Surface mount design saves board space, enabling smaller and more compact devices.
  • Reliable Performance: High current handling and stable inductance ensure reliable performance in demanding applications.
  • Easy Assembly: Surface mount design facilitates automated assembly, reducing manufacturing costs.

Additional Details

The PA2754NLT typically features a ferrite core material, which provides high inductance and low core losses. It is available in various inductance values and current ratings to meet different application requirements. The operating temperature range is typically specified for industrial environments, ensuring reliable performance in harsh conditions. The inductor's self-resonant frequency (SRF) is an important parameter to consider in high-frequency applications. The specific inductance, DCR, saturation current, and SRF values can be found in the manufacturer's datasheet. The PA2754NLT is often used with Pulse's range of power transformers and chokes for a complete power supply solution.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess