EN
  • EN
  • DE

PCS809TEUEF

Part No PCS809TEUEF
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 271163-PCS809TEUEF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCS809TEUEF CAD Model

Description

The PCS809TEUEF is a common mode choke manufactured by Pulse Electronics. This component is designed to attenuate common mode noise in electronic circuits, preventing electromagnetic interference (EMI) and ensuring the integrity of signals. It plays a crucial role in various applications, from power supplies to data communication lines, ensuring that devices operate reliably and meet regulatory requirements.

Applications:

  • Power Supplies: Filters common mode noise in both AC/DC and DC/DC power supplies.
  • Data Communication Lines: Used in Ethernet, USB, and other data lines to suppress noise and improve signal quality.
  • Industrial Automation Equipment: Reduces noise in industrial control systems, ensuring reliable operation.
  • Consumer Electronics: Employed in televisions, audio equipment, and other consumer devices to minimize interference.
  • Medical Devices: Filters noise in sensitive medical equipment, preventing signal corruption and ensuring accurate readings.

Features:

  • High Common Mode Impedance: Provides effective attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimally affects desired differential mode signals.
  • Surface Mount Design: Facilitates automated assembly processes.
  • Compact Footprint: Allows for integration into space-constrained circuit boards.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, leading to cleaner and more reliable signal transmission.
  • Reduced EMI: Prevents electromagnetic interference with other electronic devices, helping to meet regulatory standards.
  • Enhanced System Reliability: Minimizes the impact of noise on sensitive electronic components, improving overall system reliability.
  • Protection Against Voltage Spikes: Helps protect electronic components from damage caused by voltage spikes and surges.
  • Compliance with Industry Standards: Ensures that electronic devices meet required EMI/EMC standards.

Additional Details:

The PCS809TEUEF incorporates a ferrite core material that is optimized for high impedance over a broad frequency range. It is designed for surface mount technology (SMT), which simplifies assembly and reduces manufacturing costs. This common mode choke is engineered to meet the demanding requirements of modern electronic devices, ensuring optimal performance and reliability.

For detailed specifications, such as inductance values, current ratings, and dimensions, it is recommended to consult the manufacturer's datasheet. This will ensure proper application and optimal performance within the intended circuit design.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess