EN
  • EN
  • DE

PE-1008CM100JTT

Part No PE-1008CM100JTT
Manufacturer Pulse
Catalog Fixed Inductors
Description FIXED IND 10NH 1A 90 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 10nH
Tolerance ±5%
Current Rating 1A
DC Resistance (DCR) 90 mOhm Max
Q @ Freq 50 @ 500MHz
Frequency - Self Resonant 4.1GHz
Temperature Range - Operating -40°C to 125°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.090" (2.29mm)
Win Source Part Number 045678-PE-1008CM100JTT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-1008CM100JTT CAD Model

Description

The PE-1008CM100JTT is a multilayer ceramic chip inductor from Pulse Electronics designed for high-frequency applications requiring a small form factor and reliable performance. It features a robust construction and tight tolerances, making it suitable for a wide range of RF and wireless applications.

Applications

  • RF Circuits
  • Wireless Communication
  • Bluetooth Devices
  • Mobile Phones
  • GPS Modules
  • Matching Networks

Features

  • Small 1008 Package Size
  • High Self-Resonant Frequency (SRF)
  • Excellent Q Factor
  • Tight Inductance Tolerance
  • Multilayer Construction
  • RoHS Compliant

Benefits

  • Miniaturization: Its compact size is ideal for space-constrained applications.
  • High Performance: Delivers excellent RF performance with high SRF and Q factor.
  • Precise Inductance: Ensures consistent performance due to its tight tolerance.
  • Reliability: Offers excellent mechanical and electrical stability due to its multilayer construction.
  • Low Losses: High Q factor minimizes energy loss in the circuit.

Additional Details

The PE-1008CM100JTT has an inductance value of 10nH. The '1008' refers to the component's physical size: 0.10 inches in length and 0.08 inches in width. Its multilayer construction involves alternating layers of ceramic and conductive material, creating a durable and stable component. This design allows for high SRF values, enabling its use in high-frequency circuits. The high Q factor indicates low energy loss, making it efficient in signal transmission and filtering applications.

The inductor is designed for automated surface mounting, which streamlines the manufacturing process. It's compliant with RoHS environmental standards. The component operates reliably over a wide temperature range. Its specifications make it well-suited for matching networks, filters, and other RF circuit elements in wireless communication devices. The tight inductance tolerance is essential for applications where precise inductance values are required for optimal performance. The inductor's high self-resonant frequency allows it to operate effectively at the desired frequency without significant degradation, ensuring the integrity and reliability of the overall circuit.

You May Also Be Interested in

Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2228 $57.9280
635+ $0.1829 $116.1415
980+ $0.1772 $173.6560
1,350+ $0.1714 $231.3900
1,745+ $0.1658 $289.3210
2,335+ $0.1485 $346.7475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess