EN
  • EN
  • DE

PE-68836NL

Part No PE-68836NL
Manufacturer Pulse
Catalog Pulse Transformers
Description XFRMR 1:1/1.26 / 1:1/1.26 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Transformer Type T1/E1 (Dual)
Inductance 1.5mH, 1.5mH
Mounting SMD (SMT)
Height - Seated (Max) 0.340" (8.64mm)
Weight 0.09 oz (2.56g)
Win Source Part Number 141352-PE-68836NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-68836NL CAD Model

Description

The PE-68836NL is a high-performance, surface-mount Ethernet pulse transformer manufactured by Pulse Electronics. It's designed for use in a variety of networking applications requiring reliable signal isolation and impedance matching. This transformer is specifically engineered to meet the stringent requirements of IEEE 802.3 Ethernet standards, ensuring optimal performance and compatibility.

Applications

  • 10/100/1000 Base-T Ethernet
  • Network Interface Cards (NICs)
  • Motherboard LAN
  • Routers and Switches
  • Industrial Ethernet Applications

Features

  • Designed to meet IEEE 802.3 standards
  • Surface Mount Technology (SMT)
  • Low profile packaging
  • Excellent common mode noise rejection
  • High isolation voltage
  • Operating temperature range suitable for commercial applications
  • RoHS Compliant

Benefits

  • Enhanced Signal Integrity: The PE-68836NL ensures clean and reliable data transmission, minimizing signal distortion and errors.
  • Improved System Reliability: High isolation voltage protects sensitive components from voltage spikes and surges, improving overall system robustness.
  • Reduced Electromagnetic Interference (EMI): Excellent common mode noise rejection helps to minimize EMI, contributing to a cleaner electromagnetic environment.
  • Simplified Board Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Low profile packaging allows for use in space-constrained applications.

Additional Details

The PE-68836NL Ethernet pulse transformer offers a turns ratio optimized for specific Ethernet PHY transceivers, ensuring proper impedance matching and signal transfer. Its robust construction and adherence to industry standards make it a reliable choice for demanding networking applications. The transformer's electrical specifications include parameters such as insertion loss, return loss, and crosstalk, which are carefully controlled to ensure consistent performance. Materials used in its construction are selected for their durability and ability to withstand the rigors of typical operating environments.

This component is crucial for providing galvanic isolation between the Ethernet PHY and the network cable, preventing ground loops and protecting sensitive circuitry. The PE-68836NL's compact size and surface-mount design make it easy to integrate into modern electronic devices, while its high performance characteristics ensure reliable data transmission across Ethernet networks.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8852 $63.0816
18+ $6.4703 $116.4654
28+ $6.2682 $175.5096
39+ $6.0649 $236.5311
50+ $5.8628 $293.1400
66+ $5.2564 $346.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess