EN
  • EN
  • DE

PE-69136T

Part No PE-69136T
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 272350-PE-69136T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-69136T CAD Model

Description

The Pulse PE-69136T is a high-performance, low-profile SMT power inductor designed for a wide range of power supply applications. This inductor is engineered for high efficiency and excellent current handling capabilities, making it suitable for demanding electronic circuits.

Applications

  • DC-DC Converters: Used extensively in buck, boost, and buck-boost converters for voltage regulation.
  • Point-of-Load (POL) Regulators: Ideal for providing stable power to specific components in a system.
  • Power Amplifiers: Suitable for filtering and energy storage in power amplifier circuits.
  • LED Lighting: Used in LED drivers to ensure constant current and efficient operation.
  • Portable Devices: Employed in smartphones, tablets, and other portable electronics for power management.

Features

  • Low Profile: Compact design allows for use in space-constrained applications.
  • SMT (Surface Mount Technology): Facilitates automated assembly and reduces manufacturing costs.
  • High Current Handling: Capable of handling significant current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves signal integrity.
  • Operating Temperature: Wide operating temperature range suitable for various environments.

Benefits

  • High Efficiency: Low DCR minimizes power losses, resulting in efficient power conversion.
  • Compact Design: Low profile and small footprint save valuable board space.
  • Reliable Performance: Robust construction and high current handling ensure reliable operation.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Easy Integration: SMT design simplifies assembly and reduces manufacturing costs.
  • Stable Inductance: Maintains stable inductance over a wide range of operating conditions.

Technical Specifications

The PE-69136T typically features inductance values ranging from a few microhenries to several hundred microhenries, with saturation current ratings spanning from a few amps to tens of amps. The specific inductance and current ratings will vary based on the specific part number within the PE-69136T series. It also boasts a very low DC resistance which maximizes efficiency. This inductor is designed for reflow soldering processes and is compliant with RoHS standards, ensuring environmental friendliness.

This inductor is constructed with high-quality magnetic materials to minimize core losses and maximize efficiency. Its robust design ensures reliable performance in demanding applications, making it an excellent choice for power supply designers.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess