EN
  • EN
  • DE

PF0541NLT

Part No PF0541NLT
Manufacturer Pulse
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1174341-PF0541NLT
Categories Custom Parts
Manufacturer Pulse
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PF0541NLT CAD Model

Description

The PF0541NLT is a Power Inductor manufactured by Pulse Electronics. It is designed for use in a wide range of power supply applications where efficient energy storage and filtering are required. This inductor is characterized by its low profile, high current handling capability, and excellent saturation characteristics.

Applications:

  • DC-DC Converters: Used as the main energy storage element in buck, boost, and buck-boost converters.
  • Voltage Regulators: Provides stable voltage output by filtering out unwanted noise and ripple.
  • Power Amplifiers: Improves the efficiency and linearity of power amplifier circuits.
  • LED Lighting: Used in LED drivers to regulate current and ensure consistent brightness.
  • Point-of-Load (POL) Converters: Efficiently provides power to specific components on a circuit board.

Features:

  • Low Profile: Minimizes the overall height of the inductor for space-constrained applications.
  • High Current Handling: Capable of withstanding high levels of continuous current without saturation.
  • Excellent Saturation Characteristics: Maintains inductance value even under high current conditions.
  • Low DC Resistance (DCR): Reduces power losses and improves overall efficiency.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) and improves signal integrity.
  • RoHS Compliant: Meets environmental regulations for hazardous substance content.

Benefits:

  • Improved Power Supply Efficiency: Low DCR reduces power losses and improves the overall efficiency of the power supply.
  • Reduced Board Space: Low profile and compact size allows for greater component density on the circuit board.
  • Enhanced System Reliability: Shielded construction minimizes EMI and improves the reliability of the system.
  • Stable Performance: Excellent saturation characteristics ensure stable performance under varying load conditions.
  • Compliance with Environmental Standards: RoHS compliance ensures that the product meets environmental regulations.

Additional Details:

The PF0541NLT typically has a ferrite core material, which provides high permeability and low core losses. The inductance value is specified at a certain frequency and current. It is essential to consider the inductor's self-resonant frequency (SRF) when selecting it for a specific application. The inductor is designed to operate within a specified temperature range and may require derating at higher temperatures. Refer to the Pulse Electronics datasheet for detailed specifications, including inductance, DCR, saturation current, and thermal performance. Proper mounting and soldering techniques are essential for reliable performance.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Radiall USA, Inc.
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Intel
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess