Products specifications

Package Tape & Reel (TR)
Product Status Active
Inductance 3.3 µH
Tolerance ±20%
Current Rating (Amps) 15.1 A
Current - Saturation (Isat) 15.1A
Shielding Unshielded
DC Resistance (DCR) 9.42mOhm Max
Ratings AEC-Q200
Operating Temperature -55°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.307" L x 0.299" W (7.80mm x 7.60mm)
Height - Seated (Max) 0.276\
Ultra Librarian 3D Model Ultra Librarian PM2240.332NLT CAD Model

Description

NULL

You May Also Be Interested in

Bourns Inc.
FIXED IND 330UH 1.7A 230 MOHM TH
Need more? Email Us
ECAD model for 2118-V-RC
Bourns Inc.
FIXED IND 15MH 61MA 37.5 OHM TH
Need more? Email Us
ECAD model for 5800-153-RC
Bourns Inc.
FIXED IND 275UH 2A 240 MOHM TH
Need more? Email Us
ECAD model for 5704-RC
Bourns Inc.
FIXED IND 1MH 1.9A 244 MOHM SMD
Need more? Email Us
ECAD model for PM2110-102K-RC
Bourns Inc.
FIXED IND 400UH 2.25A 330MOHM TH
Need more? Email Us
ECAD model for 5708-RC
Eaton Bussmann
FIXED IND 463NH 35A 0.42MOHM SMD
Need more? Email Us
ECAD model for FP1109-R47-R
Bourns Inc.
FIXED IND 39MH 30MA 80 OHM TH
Need more? Email Us
ECAD model for RL622-393K-RC
Bourns Inc.
FIXED IND 33MH 90MA 91.5 OHM TH
Need more? Email Us
ECAD model for RLB9012-323KL
TDK Corporation
FIXED IND 400NH 70A 0.18MOHM SMD
Need more? Email Us
ECAD model for VLBU1007090T-R40L

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention