EN
  • EN
  • DE

PT3877-004

Part No PT3877-004
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 282969-PT3877-004
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT3877-004 CAD Model

Description

The PT3877-004 is a surface mount power transformer manufactured by Pulse Electronics. It's designed for use in isolated power supplies and DC-DC converter applications. This transformer is known for its compact size and efficient power transfer, making it suitable for various electronic devices and systems.

Applications

  • Isolated Power Supplies: Used as a key component in isolated power supply designs, providing electrical isolation between the input and output.
  • DC-DC Converters: Employed in DC-DC converters to step-up or step-down voltage levels while maintaining isolation.
  • Networking Equipment: Found in networking equipment such as routers, switches, and modems for power isolation and conversion.
  • Industrial Automation: Used in industrial automation systems for powering sensors, actuators, and control circuits.
  • Medical Devices: Utilized in medical devices where electrical isolation is critical for patient safety.

Features

  • Surface Mount Design: Allows for easy and automated assembly onto printed circuit boards (PCBs).
  • Compact Size: Small form factor enables integration into space-constrained applications.
  • High Isolation Voltage: Provides a high level of electrical isolation between the primary and secondary windings.
  • Efficient Power Transfer: Designed for efficient energy transfer, minimizing power losses.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.

Benefits

  • Enhanced Safety: Electrical isolation protects users and equipment from voltage surges and ground loops.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process and reduces assembly costs.
  • Improved Performance: Efficient power transfer minimizes heat generation and improves overall system performance.
  • Increased Reliability: High-quality materials and construction ensure long-term reliability and durability.
  • Compact Integration: Small size allows for integration into densely populated PCBs.

Additional Details

The PT3877-004 transformer typically operates within a specific frequency range, optimized for its intended applications. The isolation voltage is a crucial parameter, often exceeding several kilovolts, ensuring safe operation. Its construction involves high-quality magnetic core materials and robust insulation to withstand harsh operating conditions. Detailed specifications can be found in the Pulse Electronics datasheet for this specific part number. These specifications include inductance values, turns ratios, leakage inductance, and maximum operating temperature.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess