EN
  • EN
  • DE

SFP004-L

Part No SFP004-L
Manufacturer Pulse
Catalog Pluggable Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors
Mfr Pulse Electronics Network
Package Bulk
Connector Style Receptacle with Cage, Ganged (2x2)
Connector Type SFP
Number of Positions 80 (20 x 4)
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Features Board Guide, EMI Shielded, Light Pipe
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Other Names 1840-1244,SFP004-L,-SFP004-L
Standard Package 72
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1294038-SFP004-L
Ultra Librarian 3D Model Ultra Librarian SFP004-L CAD Model

Description

The SFP004-L is a pluggable connector designed by Pulse Electronics Network.

  • Positions: 80
  • EMI Shielded: Yes
  • Features: Light Pipe
  • Suitable For: Use in various applications, including networking and telecommunications
  • Description: The SFP004-L is a reliable and efficient connector that can be used in a variety of electronic devices.

You May Also Be Interested in

JAE Electronics
CONN SERIAL I/O RCPT 20P SMD R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P SLD SMD
Lowest to $4.1092
Samtec Inc.
CONN QSFP CAGE PRESS-FIT R/A
Lowest to $3.8226
TE Connectivity
CONN QSFP28 CAGE 1X2 W/HSINK R/A
Lowest to $70.0059
Amphenol
SFP+ 1X2 CAGE
Need more? Email Us
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Lowest to $78.3217
Amphenol
SLIMSAS VT X8 30U AU OUT 2.2 24G
Need more? Email Us
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to $4.6150
TE Connectivity
CONN SFP+ CAGE PRESS-FIT R/A
Lowest to $11.5484

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess