EN
  • EN
  • DE

T1180NLT

Part No T1180NLT
Manufacturer Pulse
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195286-T1180NLT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1180NLT CAD Model

Description

The T1180NLT is a surface mount power inductor manufactured by Pulse Electronics. It is designed for high-efficiency power conversion in a variety of applications. This inductor features a low-profile design, making it suitable for compact electronic devices. It is built with high-quality materials to ensure reliable performance and long operational life.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies
  • Notebook computers
  • Portable devices

Features

  • Surface mount design
  • Low profile
  • High efficiency
  • Excellent current handling capability
  • RoHS compliant

Benefits

  • Enables compact and efficient power conversion circuits
  • Reduces board space requirements
  • Improves overall system performance
  • Provides reliable operation in demanding environments
  • Helps meet environmental regulations

Additional Details

The T1180NLT inductor offers a compact footprint and a low profile, which makes it ideal for space-constrained applications. Its high current handling capability ensures that it can operate reliably under heavy load conditions. The surface mount design simplifies assembly and reduces manufacturing costs. The inductor's construction utilizes materials that are compliant with RoHS environmental standards.

Specific electrical characteristics of the T1180NLT typically include inductance values in the microhenry (µH) range, saturation current ratings, and DC resistance (DCR) values. Please consult the official datasheet for the precise specifications, including inductance tolerance, operating temperature range, and self-resonant frequency (SRF). The datasheet also contains recommended reflow soldering profiles to ensure proper and reliable board mounting.

Pulse Electronics provides detailed documentation and support for the T1180NLT inductor, including application notes and simulation models. This information helps engineers to design and optimize their power conversion circuits for maximum efficiency and performance.

You May Also Be Interested in

iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess