EN
  • EN
  • DE

T5034NLT

Part No T5034NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description MODULE ISDN-S 1CT:2CT/1CT:2CT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 30mH
Mounting SMD (SMT)
Height - Seated (Max) 0.326" (8.28mm)
Weight 0.25 oz (7.12g)
Win Source Part Number 139124-T5034NLT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T5034NLT CAD Model

Description

The Pulse T5034NLT is a surface mount common mode choke designed to filter unwanted noise in electronic circuits. This component, manufactured by Pulse Electronics, provides effective suppression of common-mode currents while maintaining the integrity of differential signals.

Applications

  • Common mode noise filtering in power supplies
  • Suppression of noise in USB interfaces
  • Ethernet line noise reduction
  • Data line filtering
  • EMI reduction in electronic devices

Features

  • Surface Mount Technology (SMT) for easy PCB assembly
  • Compact size for space-saving applications
  • High common mode impedance
  • Low differential mode impedance
  • Excellent temperature stability
  • RoHS compliant

Benefits

  • Improved signal quality
  • Enhanced EMI performance
  • Reduced system noise
  • Increased reliability
  • Simplified PCB design
  • Efficient noise filtering

Additional Details

The T5034NLT utilizes a ferrite core material to achieve high impedance at relevant noise frequencies. Key specifications include inductance, DC resistance (DCR), and rated current. Consult the manufacturer's datasheet for precise electrical characteristics. This common mode choke is critical for preventing unwanted noise from propagating through electronic systems, ensuring stable and reliable operation. Its design effectively blocks common-mode currents while allowing differential-mode currents to pass freely, preserving signal integrity. The surface mount configuration streamlines integration into modern electronic devices and minimizes manufacturing costs. By suppressing noise from various sources, this choke contributes to a cleaner and more stable electrical environment, thereby improving overall system performance and reducing the risk of malfunctions.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess