EN
  • EN
  • DE

HYB18T512400BF-3.7

Part No HYB18T512400BF-3.7
Manufacturer Qimonda
Catalog DDR
Description DDR2-533 128Mx4 BGA Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942154-HYB18T512400BF-3.7
Series *
Ultra Librarian 3D Model Ultra Librarian HYB18T512400BF-3.7 CAD Model

Description

The HYB18T512400BF-3.7 is a 512Mb DDR2 SDRAM component manufactured by Qimonda. This memory chip is engineered for high-speed data transfer and efficient operation in various computing applications.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Gaming Consoles
  • Networking Devices

Features

  • Capacity: 512Mb (64M x 8)
  • DDR2 Interface: Double Data Rate 2 Synchronous DRAM
  • Data Transfer Rate: Up to 533 Mbps
  • Operating Voltage: 1.8V
  • Package: FBGA (Fine-pitch Ball Grid Array)
  • JEDEC Standard Compliant
  • Lead-Free Construction

Benefits

  • High Bandwidth: DDR2 technology delivers significantly improved bandwidth compared to DDR, enhancing overall system performance.
  • Low Power Consumption: Operates at 1.8V, contributing to reduced power consumption and lower heat generation.
  • Increased System Responsiveness: Fast data transfer rates facilitate quicker application loading and smoother multitasking.
  • Reliable Performance: Complies with JEDEC standards, ensuring compatibility and consistent, reliable operation.
  • Compact Design: The FBGA package enables space-efficient designs in various applications.

Additional Details

The HYB18T512400BF-3.7 utilizes a 4n-prefetch architecture, allowing for rapid data access and higher memory throughput. It also incorporates on-die termination (ODT) to improve signal integrity and reduce signal reflections, promoting stable operation. This memory chip is well-suited for applications that require high memory bandwidth and low power consumption. Designed to meet industry standards for environmental protection, the FBGA package provides excellent thermal performance and enables high-density mounting on PCBs. It is suitable for use in a wide range of computing devices and embedded systems.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess