EN
  • EN
  • DE

HYB18TC512160CF-1.9

Part No HYB18TC512160CF-1.9
Manufacturer Qimonda
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175883-HYB18TC512160CF-1.9
Categories Custom Parts
Manufacturer Qimonda
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HYB18TC512160CF-1.9 CAD Model

Description

The HYB18TC512160CF-1.9 is a high-performance 512Mbit DDR2 SDRAM component manufactured by Qimonda. It is designed for use in a wide range of applications requiring high memory bandwidth and low latency.

Applications:

  • Desktop and Laptop Computers: Used as main memory to improve system performance.
  • Servers and Workstations: Provides high-capacity memory for demanding server applications.
  • Graphics Cards: Supports high-speed memory access for graphics processing.
  • Gaming Consoles: Enhances gaming performance by providing fast memory access.
  • Embedded Systems: Employed in embedded systems requiring substantial memory capacity and speed.

Features:

  • Capacity: 512Mbit (64M x 8)
  • DDR2 Technology: Double Data Rate 2 architecture for high-speed data transfer.
  • Clock Rate: Operates at a clock rate suitable for -1.9 speed grade, ensuring optimal performance.
  • Interface: Standard DDR2 interface for compatibility with a wide range of systems.
  • Power Efficiency: Designed for low power consumption to extend battery life in portable devices and reduce overall system power.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for efficient board mounting and signal integrity.

Benefits:

  • High Bandwidth: Enables fast data transfer rates, improving overall system performance.
  • Low Latency: Reduces access times, resulting in quicker response times for applications.
  • Increased System Responsiveness: Enhances the user experience by providing smooth and responsive performance.
  • Energy Efficient: Minimizes power consumption, making it suitable for mobile and energy-sensitive applications.
  • Reliable Performance: Qimonda's reputation for quality ensures reliable operation in demanding environments.

Additional Details:

The HYB18TC512160CF-1.9 operates at a voltage of 1.8V, complying with the DDR2 standard. It supports various DDR2 features, including On-Die Termination (ODT) and Differential Data Strobe (DQS) for improved signal integrity. The FBGA package ensures efficient heat dissipation and reliable soldering during assembly. This memory component is designed to meet the stringent requirements of high-performance computing and embedded applications.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Holtek
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Rochester Electronics
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Crouse-Hinds
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess