EN
  • EN
  • DE

ADR439ARMZ-REEL7

Part No ADR439ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Ultralow Noise XFET Voltage References with Current Sink and Source Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series XFET
Packaging Reel - TR
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 4.5V
Output Current 30mA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 7.5μVp-p
Voltage - Input 6.5 V ~ 18 V
Operating Supply Current 800μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1141520-ADR439ARMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADR439
Introduction Date December 22, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADR439ARMZ-REEL7 CAD Model

Description

Product Overview: ADR439ARMZ-REEL7

The ADR439ARMZ-REEL7 is a high-precision, low-noise voltage reference from Analog Devices Inc. (ADI), a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This component is part of ADI's ADR43x series of voltage references that are known for their accuracy and stability, making them ideal for precision data conversion systems in a variety of market segments, including industrial, medical, and communication applications.

This voltage reference comes in a compact MSOP-8 package and is part of a tape and reel packaging system, denoted by the "REEL7" suffix, which facilitates automated pick-and-place manufacturing processes. The ADR439 provides a precise 4.096V output, which is a common reference voltage for analog-to-digital converters (ADCs), ensuring compatibility with a wide range of ADCs and digital-to-analog converters (DACs).

Key features of the ADR439ARMZ-REEL7 include:

  • High Accuracy: The initial output accuracy is typically ±0.1%, which is essential for precision applications where voltage accuracy is critical.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically 8ppm/°C, ensuring stable performance across a wide temperature range.
  • Low Noise: With low output noise of 7μV p-p (0.1Hz to 10Hz), this voltage reference is suitable for high-resolution and low-noise systems.
  • Wide Operating Range: It operates over a wide supply voltage range from 4.5V to 18V, providing design flexibility for various applications.
  • Long-Term Stability: The ADR439 exhibits excellent long-term stability, which ensures consistent performance over the lifespan of the device.
  • Low Dropout Voltage: The device functions with a low dropout voltage, making it suitable for battery-powered and portable devices.

The ADR439ARMZ-REEL7 is designed to meet stringent performance requirements, offering a reliable and stable voltage reference source for high-accuracy analog circuitry. With its combination of accuracy, low noise, and stability, this product is an excellent choice for designers who require a reference voltage that maintains its precision over varying conditions and over time.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and technical resources available on the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8822 $58.5864
29+ $4.0055 $116.1595
45+ $3.8808 $174.6360
62+ $3.7549 $232.8038
80+ $3.6302 $290.4160
107+ $3.2548 $348.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess