EN
  • EN
  • DE

S-8241AAAFN-CEA-T2

Part No S-8241AAAFN-CEA-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187121-S-8241AAAFN-CEA-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8241AAAFN-CEA-T2 CAD Model

Description

The S-8241AAAFN-CEA-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This integrated circuit is designed to monitor voltage levels in electronic devices and systems, providing a reliable means of detecting undervoltage conditions. Its primary function is to reset or initiate a safety mechanism when the input voltage falls below a specified threshold.

Applications

  • Microcontroller reset circuits: Ensuring proper startup and operation of microcontrollers by resetting them in case of voltage drops.
  • Power management systems: Detecting undervoltage conditions in power supplies and battery-powered devices.
  • Memory protection: Preventing data corruption in memory devices by triggering write protection during low voltage situations.
  • Industrial control systems: Monitoring critical voltage levels in industrial equipment to prevent malfunction and ensure safety.
  • Automotive electronics: Protecting sensitive electronic components in vehicles from voltage fluctuations.

Features

  • High-precision voltage detection: Accurate monitoring of voltage levels with minimal error.
  • Low current consumption: Minimizes power drain on the monitored circuit.
  • Small package size: Compact form factor suitable for space-constrained applications.
  • Wide operating temperature range: Reliable operation in various environmental conditions.
  • Hysteresis: Prevents oscillations during voltage transitions.

Benefits

  • Enhanced system reliability: Prevents malfunctions caused by undervoltage conditions.
  • Data protection: Safeguards data integrity in memory devices.
  • Simplified circuit design: Reduces the need for external components.
  • Extended battery life: Low current consumption helps conserve battery power in portable devices.
  • Improved safety: Protects equipment and personnel by detecting and responding to voltage irregularities.

The S-8241AAAFN-CEA-T2 features a fixed detection voltage, and its output is typically an open-drain or CMOS output. The specific detection voltage and release voltage are predetermined and specified in the product datasheet. The device operates by comparing the input voltage to its internal reference voltage. When the input voltage drops below the detection threshold, the output switches to a low state, indicating an undervoltage condition. The hysteresis feature ensures that the output remains stable even when the input voltage fluctuates near the threshold.

This voltage detector is crucial in applications where maintaining a stable voltage supply is essential for proper operation and data integrity. Its high precision and low power consumption make it suitable for a wide range of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $37.2795

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess