EN
  • EN
  • DE

HYB39S128800CT-8

Part No HYB39S128800CT-8
Manufacturer Qimonda
Catalog SD
Description SD 16Mx8-8 PC100 CL2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945268-HYB39S128800CT-8
Series *
Ultra Librarian 3D Model Ultra Librarian HYB39S128800CT-8 CAD Model

Description

The Qimonda HYB39S128800CT-8 is a 128Mbit Synchronous DRAM (SDRAM) chip designed for a variety of applications requiring fast data access and high memory capacity. It is commonly used in PC systems, networking devices, and embedded systems.

Applications

  • Personal Computers: Used as main memory in desktop and laptop computers.
  • Networking Equipment: In routers, switches, and other network devices for buffering data.
  • Embedded Systems: Found in various embedded systems requiring high-speed memory.
  • Graphics Cards: As memory for graphics processing units (GPUs).
  • Printers: In laser printers and other printing devices for image processing and buffering.

Features

  • Capacity: 128Mbit (16M x 8 x 1 bank) organization.
  • Data Rate: High data transfer rates for efficient data processing.
  • Synchronous Operation: Operates synchronously with the system clock.
  • Operating Voltage: Typically operates at 3.3V.
  • Package Type: TSOP (Thin Small Outline Package).
  • Clock Frequency: High clock frequency for fast data access.
  • Refresh Rate: Standard refresh rates to maintain data integrity.

Benefits

  • Increased System Performance: Provides fast data access, improving overall system performance.
  • High Capacity: Allows for handling large datasets and complex applications.
  • Reliable Operation: Designed for reliable operation in various environments.
  • Simplified System Design: Synchronous operation simplifies memory controller design.
  • Cost-Effective: Provides a cost-effective memory solution for various applications.

Technical Specifications

The HYB39S128800CT-8 operates with a 3.3V power supply and conforms to JEDEC standards for SDRAM devices. It supports various timing parameters to optimize performance, including CAS latency and burst length. The device is typically available in a TSOP package for easy integration into various systems. Its refresh rate is designed to maintain data integrity over time, and it operates within a standard temperature range suitable for most commercial applications.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess