EN
  • EN
  • DE

HYS72T256420HFA-3S-B

Part No HYS72T256420HFA-3S-B
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667 256Mx72 FBDIMM 2Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949955-HYS72T256420HFA-3S-B
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T256420HFA-3S-B CAD Model

Description

The HYS72T256420HFA-3S-B is a 2GB DDR2 800MHz ECC Registered CL6 DIMM from Qimonda, designed for servers and workstations requiring reliable, high-performance memory.

Applications

  • Servers
  • Workstations
  • High-Performance Computing
  • Data Centers

Features

  • 2GB Capacity
  • DDR2 Technology
  • ECC Registered (Error-Correcting Code)
  • 800MHz (PC2-6400)
  • CL6 Latency
  • 240-Pin DIMM

Benefits

  • Improved data integrity and system stability through ECC, which detects and corrects memory errors.
  • Enhanced performance in memory-intensive applications due to the high bandwidth of DDR2.
  • Increased reliability for critical applications due to the registered design.
  • Reduced downtime and data corruption thanks to error correction.
  • Compatibility with a range of server and workstation motherboards supporting DDR2 ECC Registered memory.

Additional Details

This module operates at 1.8V. The ECC feature is vital in server environments, ensuring the accuracy of data by detecting and correcting single-bit errors. The registered design further enhances reliability by reducing the electrical load on the memory controller.

The HYS72T256420HFA-3S-B's specifications include a CAS latency of 6 (CL6), indicating the delay between a memory access request and when the data is available. The 240-pin DIMM form factor is standard for DDR2 memory modules used in desktop and server systems.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess