EN
  • EN
  • DE

HLK-PM12

Part No HLK-PM12
Manufacturer Qingyuan Tesla Electronic Technology Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC DC Converters 1 Output 12V 250mA 85~264 VAC 110~370 VDC input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole
Height 15mm
Output Voltage 12V
Isolation Voltage(Vrms) 3kV
Output Power 3W
Voltage - Input(DC) 85VAC~264VAC;110V~370V
Length 34mm
Output Voltage Accuracy ±1%
Width 20mm
Output current (maximum value) 250mA
Number of Outputs 1
Conversion Efficiency 80%
Conversion Type AC/DC-DC
Features Short Circuit Protection;Over Current Protection
Ultra Librarian 3D Model Ultra Librarian HLK-PM12 CAD Model

Description

Description

The 020220TCR-M-C1R-GCD is a uniquely designed capacitor manufactured to service a broad array of applications in electronics. With its specialized specifications, it offers unparalleled performance in terms of reliability and efficiency.

Applications

  • Advanced Computing Systems
  • Industrial Control Systems
  • Networking Equipment
  • Test and Measurement Equipment
  • Medical Imaging Devices

Features and Benefits

  • Specialized Design: Tailored for high-demand applications requiring precise performance.
  • High Reliability: Built to offer exceptional durability over extended periods.
  • Versatile Application: Functions well in a range of advanced electronic systems.
  • Optimized Efficiency: Delivers stable power efficiency, reducing the overall power consumption.

Engineered with cutting-edge technology, this capacitor is a prime choice for professionals seeking reliability and performance for challenging electronic projects.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 9V 2W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 504W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 3.3V 10W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 10W
Need more? Email Us
Traco Power
AC/DC CONVERTER 24V 7W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 4W
Need more? Email Us
Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 12V 1.008KW
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 360V 500W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5219 $50.4380
49+ $2.0692 $101.3908
75+ $2.0046 $150.3450
104+ $1.9399 $201.7496
134+ $1.8752 $251.2768
179+ $1.6813 $300.9527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess