EN
  • EN
  • DE

BT90-SS-112DM40

Part No BT90-SS-112DM40
Manufacturer QLRELAY
Catalog Power Relays, Over 2 Amps
Description Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,30.5x27.4mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,30.5x27.4mm
Contact Material Silver Alloy
Coil Type Non-Polarized - Single Coil
Coil Voltage 12V
Number of Pins 4
Operating Temperature -40℃~+85℃
Switching Current(Max) 40A
Release Time 10ms
Operate Time 15ms
Contact Resistance 100mΩ
Contact Rating 40A@277VAC;30A@30VDC
Length 30.5mm
Coil Rated Power 900mW
Switching Voltage(Max) 277V@AC
Width 27.4mm
Coil Resistance 160Ω
Ultra Librarian 3D Model Ultra Librarian BT90-SS-112DM40 CAD Model

Description

Product Overview

The 015AZ4.7-Y component brings together efficiency with precision, designed to excel in advanced technological applications. Its superior build quality ensures it meets high performance standards.

Features and Benefits

  • Precision Engineering: Offers accurate and reliable performance across all applications.
  • Advanced Components: Incorporates state-of-the-art materials and design techniques.
  • Multi-purpose Application: Suitable for numerous technical applications worldwide.

Applications

  • Advanced Computing Systems
  • Agricultural Technology
  • Vehicle Systems
  • Healthcare Instruments

Additional Details

The 015AZ4.7-Y is built to uphold the demanding standards of modern industry needs. With a blend of innovation and precision, it supports a comprehensive range of project requirements, offering a perfect fit for tech-forward applications.

You May Also Be Interested in

HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,27.5x32.2mm
Lowest to $1.1642
TE Connectivity
Power Relays RoHS
Lowest to $1.8918
SongLe
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,15.6x19.2mm
Lowest to $0.2474
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 12V Coil Through Hole,10.1x17.6mm
Lowest to $1.5251
Omron
G6B-2114P-1-US-DC12 Omron Electronics General Purpose Relays SPST-NO + SPST-NC 12VDC datasheet, inventory, & pricing.
Lowest to $1.9792
TE Connectivity
Power Relays RoHS
Lowest to $4.3657
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil DIP,12.7x29mm
Lowest to $1.0692
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x28mm
Lowest to $1.3098
Omron
G2RL-24-DC12 Omron Electronics General Purpose Relays DPDT 12VDC Class F Sealed datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1690 $52.6050
105+ $0.9592 $100.7160
165+ $0.9292 $153.3180
225+ $0.8993 $202.3425
290+ $0.8693 $252.0970
385+ $0.7794 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,049 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess