EN
  • EN
  • DE

ACT4529YH-T0010

Part No ACT4529YH-T0010
Manufacturer Qorvo US Inc.
Catalog Custom Parts (0 - A)
Description 40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127630-ACT4529YH-T0010
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACT4529YH-T0010 CAD Model

Description

The ACT4529YH-T0010 is a high-efficiency, step-down DC-DC converter designed by Qorvo US Inc. This converter integrates a synchronous rectified step-down converter with internal power MOSFETs to achieve high efficiency and fast transient response. It operates at a high switching frequency, which allows for the use of smaller external components, resulting in a compact solution size. This makes it ideal for various portable and battery-powered applications.

Applications:

  • Power banks
  • Portable devices
  • Battery chargers
  • Point-of-Load (POL) regulation
  • Wireless chargers

Features:

  • High Efficiency: Achieves high efficiency across a wide load range, maximizing battery life.
  • Wide Input Voltage Range: Supports a wide input voltage range, allowing for flexibility in power source selection.
  • Internal Power MOSFETs: Integrated power MOSFETs minimize external component count and simplify design.
  • Over-Current Protection (OCP): Provides robust protection against over-current conditions, ensuring system reliability.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage, preventing damage.
  • Short-Circuit Protection (SCP): Offers protection against short-circuit events, enhancing system safety.
  • Thermal Shutdown: Protects the device from overheating, preventing thermal damage.
  • Compact Solution Size: High switching frequency allows for smaller external components, reducing the overall solution size.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of battery-powered devices.
  • Reduced System Cost: Integrated features reduce the need for external components, lowering the overall system cost.
  • Improved System Reliability: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Simplified Design: Integrated power MOSFETs and minimal external components simplify the design process.
  • Smaller Footprint: High switching frequency allows for the use of smaller external components, resulting in a compact solution size.

Additional Details:

The ACT4529YH-T0010 typically includes features like soft-start to limit inrush current during startup, and enable/disable control for power sequencing and low-power operation. The specific switching frequency will vary depending on the exact configuration and application requirements. Detailed specifications can be found in the product datasheet.

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Analog Devices Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Applied Micro Circuits Corporation
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess